EN
  • EN
  • DE

MAX708CSE-T

Part No MAX708CSE-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706245-MAX708CSE-T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX708CSE-T CAD Model

Description

Maxim Integrated's MAX708CSE-T: Microprocessor Supervisory Circuit

The MAX708CSE-T from Maxim Integrated is a compact, highly reliable microprocessor (μP) supervisory circuit designed to maintain system integrity during power failures or unexpected behavior in digital systems. This essential component is engineered to monitor power supplies and microprocessor activity, providing a robust safeguard against system failures.

With its precision voltage monitoring capability, the MAX708CSE-T ensures that the system's power supply remains within acceptable thresholds. It achieves this by providing a reset output during power-up, power-down, and brownout conditions. The reset signal remains active until the supply voltage stabilizes and maintains an active state for a minimum of 140ms after the supply has risen above the designated threshold, ensuring a proper system reset.

The MAX708CSE-T is versatile and suitable for a wide range of applications, including computers, controllers, intelligent instruments, and critical μP power monitoring. It is particularly beneficial for systems that require a reliable reset function to maintain operational integrity.

Key features of the MAX708CSE-T include:

  • Low Power Consumption: With its low quiescent current draw, this supervisory circuit is ideal for power-sensitive applications.
  • Adjustable Reset Threshold: Designers can tailor the reset threshold voltage to match specific system requirements, providing flexibility in various applications.
  • Manual Reset Capability: The inclusion of a manual reset input allows for a system reset to be triggered as needed, facilitating maintenance and troubleshooting.
  • Watchdog Timer: An onboard watchdog timer helps detect and recover from system malfunctions.
  • Wide Operating Temperature Range: It operates reliably over a broad temperature range, making it suitable for industrial environments.
  • Compact Packaging: Housed in a space-saving 16-pin SOIC package, the MAX708CSE-T is designed for easy integration into modern electronic systems.

Maxim Integrated's commitment to quality and reliability is evident in the MAX708CSE-T, providing designers with a dependable solution for system monitoring and protection. By integrating this supervisory circuit into their designs, engineers can enhance the resilience and stability of their digital systems, ensuring smooth operation and reducing the risk of data loss or hardware damage due to power anomalies.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5823 $57.9115
13+ $9.5033 $123.5429
19+ $9.2065 $174.9235
26+ $8.9097 $231.6522
34+ $8.6128 $292.8352
45+ $7.7223 $347.5035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess