The MAX7065CSA from Maxim Integrated is a high-performance, low-power, voltage monitoring device designed to increase system reliability by monitoring the power supply and alerting the system in case of undervoltage conditions. This integrated circuit is an ideal solution for a wide range of applications where precise voltage supervision is critical, such as in computers, controllers, portable/battery-operated equipment, and embedded systems.
Key Features
- Power Supply Voltage Range: The device supports a wide voltage range, making it versatile for various applications.
- Low Power Consumption: The MAX7065CSA is optimized for energy efficiency, which is particularly beneficial for battery-powered devices.
- Reset Output: It provides a reset output signal, ensuring that the system can recover from a power fault condition.
- High Accuracy: This device offers high accuracy in monitoring voltage thresholds, ensuring reliable operation.
- Compact Package: The small 8-pin SOIC package allows for a compact footprint on PCB designs.
Applications
The MAX7065CSA is suited for a variety of applications, including but not limited to:
- Computers and Servers
- Embedded Systems
- Industrial Controllers
- Portable and Battery-Operated Devices
- Telecommunications Equipment
Reliability and Safety
Maxim Integrated's commitment to quality ensures that the MAX7065CSA meets stringent reliability standards. Its ability to monitor undervoltage conditions helps prevent data loss and hardware damage, thereby enhancing system safety and longevity.
Technical Specifications
Parameter
Value
Package/Case
8-SOIC
Operating Temperature
-40°C to +85°C
Supply Voltage - Max
5.5V
Supply Voltage - Min
1V
Reset Active
Low
For more detailed information, please refer to the MAX7065CSA datasheet provided by Maxim Integrated.