EN
  • EN
  • DE

MAX335EUP

Part No MAX335EUP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703196-MAX335EUP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX335EUP CAD Model

Description

Maxim Integrated MAX335EUP - Precision Analog Multiplexer

The Maxim Integrated MAX335EUP is a high-performance, single-ended, 8-channel CMOS analog multiplexer that offers a perfect solution for routing analog signals in various electronic systems. Designed with precision and reliability in mind, this multiplexer is a part of Maxim's commitment to providing industry-leading, integrated circuit solutions.

The MAX335EUP operates with a single supply voltage ranging from +4.5V to +30V or dual supplies of ±4.5V to ±20V, making it versatile for both industrial and consumer applications. Its low on-resistance of 100Ω (max) and on-resistance match between channels of 4Ω (max) ensures minimal signal distortion and excellent channel-to-channel uniformity.

With a low crosstalk performance of -84dB and off-isolation of -74dB at 1MHz, this device is ideal for applications that require high signal integrity. The MAX335EUP also boasts a fast transition time of 250ns and a low charge injection of 10pC, making it suitable for sample-and-hold circuits and other precision analog signal processing tasks.

The multiplexer is controlled via a 3-wire serial interface, which reduces the number of control lines necessary for operation, thus simplifying PCB layout and saving space on the board. The MAX335EUP comes in a 20-pin TSSOP package, which is both compact and easy to integrate into a variety of designs.

Maxim Integrated's MAX335EUP is an excellent choice for designers looking for a reliable and high-quality analog multiplexer for applications such as data acquisition systems, test equipment, audio signal routing, and battery-operated devices. Its robust feature set and ease of use make it a valuable component for achieving precise and efficient analog signal management in your electronic designs.

Key Features:

  • 8-Channel Single-Ended Analog Multiplexer
  • Single Supply Voltage: +4.5V to +30V or Dual Supplies: ±4.5V to ±20V
  • Low On-Resistance: 100Ω (max)
  • Low Crosstalk: -84dB and Off-Isolation: -74dB at 1MHz
  • Fast Transition Time: 250ns
  • 3-Wire Serial Interface
  • 20-Pin TSSOP Package

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess