EN
  • EN
  • DE

CSI24WC64J

Part No CSI24WC64J
Manufacturer Catalyst Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053446-CSI24WC64J
Categories OEM Parts(C-E)
Manufacturer Catalyst Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSI24WC64J CAD Model

Description

The CSI24WC64J is a 64 Kb CMOS EEPROM offered by Catalyst Semiconductor. It is organized as 8192 x 8 bits, designed for low-power and low-voltage operation, making it ideal for portable and battery-powered applications. It utilizes a 2-wire serial interface, commonly known as I²C, to provide simple integration into various microcontroller-based systems.

Applications:

  • Storage of configuration data in embedded systems
  • Storage of calibration data for sensors
  • Storage of user preferences in consumer electronics
  • Storage of serial numbers and identification codes
  • Storage of log data in data loggers

Features:

  • 64 Kb (8192 x 8) memory organization
  • 2-wire (I²C) serial interface
  • Low-voltage operation (typically 1.8V to 5.5V)
  • Low-power consumption
  • Write protect feature
  • Self-timed write cycle
  • High reliability and endurance

Benefits:

  • Easy integration with microcontrollers via I²C interface
  • Extended battery life due to low power consumption
  • Data protection against accidental overwrites
  • Simplified programming process
  • Long-term data retention

Additional Details:

The CSI24WC64J supports standard (100 kHz) and fast (400 kHz) I²C bus speeds. The write cycle time is typically around 5ms, allowing for quick updates to the memory content. It also includes a hardware write protect feature to prevent accidental data corruption. The device is commonly available in small surface-mount packages like SOIC and TSSOP, which are ideal for space-constrained applications.

This EEPROM offers high endurance, capable of withstanding a large number of write cycles (typically 1 million cycles per byte), and long data retention (typically 100 years). Its robust design and wide operating temperature range make it suitable for harsh industrial environments. The exact operating voltage and current consumption depend on the specific operating conditions and should be confirmed using the manufacturer's datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
NEC
Need more? Email Us
Kemet
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess