EN
  • EN
  • DE

MAX7060ATG/V+

Part No MAX7060ATG/V+
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description 280MHz to 450MHz Programmable ASK/FSK Transmitter | RF TX IC ASK 280-450MHZ 24WFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Frequency 280MHz ~ 450MHz
Applications Home/Building Automation, Industrial Control
Modulation or Protocol ASK, FSK
Data Rate (Maximum) 140kbps
Power - Output 14dBm
Transmitting Current 34mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 2.1V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 24-WFQFN Exposed Pad
Family Part Number MAX7060
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1214789-MAX7060ATG/V+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7060ATG/V+ CAD Model

Description

The MAX7060ATG/V+ from Maxim Integrated is a sophisticated frequency synthesizer designed to deliver high-performance, low-power radio frequency (RF) solutions for a wide range of applications. This device is particularly well-suited for use in wireless communication systems where efficient frequency synthesis is crucial.

Key Features

  • Frequency Range: The MAX7060ATG/V+ operates over a broad frequency range, making it versatile for multiple RF applications.
  • Low Power Consumption: Designed with power efficiency in mind, this synthesizer minimizes power usage, which is essential for battery-operated devices.
  • High Integration: The device integrates several functions which help in reducing the external component count, thus saving space and cost.
  • Programmability: It offers programmable options for various parameters, allowing customization for specific application needs.

Applications

The MAX7060ATG/V+ is ideal for use in a variety of applications, including but not limited to:

  • Wireless Local Loop (WLL) systems
  • Wireless Personal Area Networks (WPAN)
  • Industrial, Scientific, and Medical (ISM) band applications
  • Wireless security systems
  • Remote control systems

Technical Specifications

The MAX7060ATG/V+ boasts the following technical specifications:

  • Supply Voltage: Specified for operation over a certain range, providing flexibility in different power environments.
  • Operating Temperature: Capable of functioning over a wide temperature range, ensuring reliability under various environmental conditions.
  • Package Type: Available in a compact package, the MAX7060ATG/V+ is designed for space-constrained applications.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX7060ATG/V+ is no exception. This product is manufactured to meet high standards, ensuring consistent performance and longevity in the field.

You May Also Be Interested in

Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
NXP / Nexperia
Lowest to $2.6091
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Analog Devices Inc.
IC XMITTER ASK/FSK/GFSK 24TSSOP / RF Transmitter ASK, FSK, GFSK, OOK 75MHz ~ 1GHz -16dBm ~ 14dBm 179.2kbps PCB, Surface Mount Antenna 24-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1678
Microchip Technology
RF TX IC ASK 868-928MHZ 24VQFN
Lowest to $3.3291
Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,205 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess