EN
  • EN
  • DE

MAX6980APE

Part No MAX6980APE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706215-MAX6980APE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6980APE CAD Model

Description

Maxim Integrated MAX6980APE Product Overview

The MAX6980APE from Maxim Integrated is a sophisticated LED driver designed to cater to the needs of advanced lighting solutions. This high-performance device is an integral component for managing and driving LEDs with precision and efficiency. It is ideal for a wide range of applications, including display backlighting, industrial lighting, and decorative LED products.

Key Features

  • Integrated LED Driver: The MAX6980APE is capable of driving multiple LEDs with consistent brightness and excellent color accuracy, ensuring that your lighting solutions are both vibrant and reliable.
  • Serial Interface: Equipped with a serial interface, the device allows for seamless communication and control using a minimal number of wires, making it easy to integrate into complex systems without the need for extensive wiring.
  • Flexible Power Supply: This LED driver operates over a wide range of supply voltages, providing designers with the flexibility to use it in various power environments without compromising performance.
  • Built-in Error Detection: With its error detection capabilities, the MAX6980APE can identify and report issues such as open-circuit or short-circuit conditions, enhancing the reliability and safety of the lighting system.
  • Thermal Management: The device includes features to manage heat effectively, ensuring that the LEDs are operated within their safe temperature range, thereby extending their lifespan.

Applications

The MAX6980APE is a versatile LED driver that can be used in a multitude of applications. Its precision control makes it suitable for:

  • Backlit displays in consumer electronics
  • Automotive interior and exterior lighting
  • Architectural and ambient lighting systems
  • Commercial and industrial lighting fixtures

Technical Specifications

  • Output Current: Programmable per channel
  • Channels: Multiple output channels for driving several LEDs
  • Communication Protocol: Serial interface for easy integration
  • Voltage Range: Wide operating voltage range to accommodate different power supplies
  • Package Type: Available in a space-saving package for compact designs

In summary, the MAX6980APE from Maxim Integrated is a feature-rich LED driver that offers designers the flexibility, control, and reliability needed to create advanced lighting solutions. Its robust feature set and ease of use make it an excellent choice for a variety of LED driving applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $115.3672

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess