EN
  • EN
  • DE

BQ24315

Part No BQ24315
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description OVERVOLTAGE AND OVERCURRENT PROTECTION IC AND Li+ CHARGER FRONT-END PROTECTION IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154182-BQ24315
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24315 CAD Model

Description

Introducing the BQ24315 Integrated Circuit from Texas Instruments

The BQ24315 is a highly efficient, integrated circuit designed by Texas Instruments specifically for portable devices that require battery charging and power-path management. This innovative solution helps to ensure that your device remains operational and charges safely, making it an essential component for a wide range of portable electronics.

At the heart of the BQ24315 lies its ability to seamlessly manage power between the charger and the system load. It supports a high voltage input, ranging up to 28V, which provides flexibility in choosing the power source. Despite its capability to handle high input voltages, the BQ24315 is designed with an internal 30V N-channel MOSFET, which ensures the system's safety by preventing any overvoltage conditions that could potentially damage the device.

One of the key features of the BQ24315 is its Dynamic Power Path Management (DPPM) algorithm. This technology allows for simultaneous battery charging and system operation, ensuring that the system remains powered even when the battery is being charged. The DPPM algorithm optimizes the distribution of power between the system load and the battery, preventing system brownouts and prioritizing system operation over battery charging when the input power is limited.

The BQ24315 also boasts an integrated current sensing feature. This allows for precise control over the charging current, ensuring that the battery is charged efficiently and safely. The device supports charging currents up to 2.5A, making it suitable for a wide range of battery sizes and chemistries.

For enhanced safety, the BQ24315 includes multiple protection features such as overvoltage lockout, thermal shutdown, and input overvoltage protection. These features work in tandem to protect both the charging circuitry and the connected battery from potential hazards.

Overall, the Texas Instruments BQ24315 is a robust and versatile solution for modern portable devices requiring reliable charging and power management. Its integration of advanced features in a compact package makes it an ideal choice for designers looking to enhance the safety, efficiency, and user experience of their battery-powered applications.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess