EN
  • EN
  • DE

LPC2114FB06401

Part No LPC2114FB06401
Manufacturer NXP / Nexperia
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070638-LPC2114FB06401
Categories OEM Parts(J-L)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPC2114FB06401 CAD Model

Description

The NXP LPC2114FB06401 is a robust microcontroller that is part of the LPC2100 family, designed to operate with high efficiency and reliability in embedded systems. This microcontroller is based on a 32-bit ARM7TDMI-S CPU core and is tailored to meet the challenging demands of modern control applications.

Key Features:

  • Core: ARM7TDMI-S, operating at frequencies of up to 60 MHz, providing a perfect balance between processing power and power consumption.
  • Memory: Comes with 128 kB of on-chip Flash memory and 16 kB of static RAM, facilitating quick and efficient program execution and data storage.
  • I/O Capabilities: Equipped with multiple 32-bit timers, an efficient Vectored Interrupt Controller, and up to 45 GPIO pins, this microcontroller can handle a wide range of input and output operations.
  • Communication Interfaces: Offers a variety of communication options including two UARTs, two I2C-bus interfaces, SPI interface, and SSP interface, enabling easy integration with peripheral devices.
  • Packages: Available in a compact 64-pin LQFP package, making it suitable for space-constrained applications.
  • Power Management: Features three reduced power modes: Idle, Power-down, and Deep Power-down modes, which help in reducing power consumption and extending battery life in portable devices.

Applications:

The LPC2114FB06401 is versatile enough to be used in a wide variety of applications. It is particularly well-suited for:

  • Industrial control systems
  • Medical instrumentation
  • Automotive electronics
  • Communication gateways
  • Embedded soft modems
  • Security systems

Support and Resources:

Developers working with the LPC2114FB06401 can access a wealth of resources provided by NXP, including development tools, software libraries, and community forums. This ensures a smooth development process from prototype to production.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess