EN
  • EN
  • DE

MAX6974ATL

Part No MAX6974ATL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706213-MAX6974ATL
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6974ATL CAD Model

Description

Maxim Integrated MAX6974ATL Product Overview

The MAX6974ATL from Maxim Integrated is a high-performance LED (light-emitting diode) driver designed to manage and control the brightness and color of LEDs in a wide array of applications. This compact and efficient IC (integrated circuit) is perfect for creating sophisticated lighting solutions in both consumer and industrial markets.

One of the key features of the MAX6974ATL is its ability to drive multiple LEDs with consistent current, ensuring uniform brightness across the display or lighting system. It supports a wide range of input voltages, making it versatile for various power supply configurations. The device is also capable of handling PWM (pulse-width modulation) dimming, which allows for precise control over the intensity of the LEDs, thus enabling dynamic lighting effects and power savings.

The MAX6974ATL is housed in a thin QFN (quad flat no-lead) package, which not only saves space on the PCB (printed circuit board) but also enhances thermal performance. This packaging allows for efficient heat dissipation, which is crucial for maintaining the longevity and reliability of both the driver and the LEDs it controls.

With built-in features such as open-circuit detection, thermal shutdown, and short-circuit protection, the MAX6974ATL ensures safe operation under various conditions. These protective measures safeguard the LEDs and the driver from potential damage caused by abnormal operating scenarios.

Integration with microcontrollers is made easy through its I2C-compatible serial interface, which simplifies communication and control. This allows designers to implement complex lighting patterns or color mixing with minimal additional components, reducing the overall system cost and complexity.

In summary, the MAX6974ATL from Maxim Integrated is a robust and versatile LED driver that offers a comprehensive solution for managing high-performance LED lighting systems. Its compact size, advanced features, and ease of use make it an excellent choice for engineers and designers looking to create innovative lighting solutions.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess