EN
  • EN
  • DE

MAX6965ETE+

Part No MAX6965ETE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706201-MAX6965ETE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6965ETE+ CAD Model

Description

The MAX6965ETE+ is a sophisticated LED driver and port expander from Maxim Integrated, designed to provide an optimal solution for managing LED displays and lighting systems. This high-performance device is part of the MAX6965 product family, which is well-regarded for its integration of advanced features and ease of use in various applications such as industrial control, automotive, and consumer electronics.

Key Features

  • High Integration: The MAX6965ETE+ integrates a 16-port I/O expander with a constant-current LED driver, reducing the need for additional components and simplifying design.
  • Constant-Current Sinking Outputs: The device can sink up to 5.5V on each output, with constant-current control for uniform brightness across all connected LEDs.
  • Flexible Control: It supports both I²C and SMBus serial interfaces, allowing for easy integration with microcontrollers or processors.
  • Adjustable LED Current: Output current is adjustable from 3mA to 45mA, providing versatility for different LED configurations and brightness requirements.
  • Thermal Shutdown: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing reliability.

Advantages

The MAX6965ETE+ offers several advantages for designers and engineers. Its high level of integration simplifies PCB layout and reduces the bill of materials. The constant-current outputs ensure consistent LED performance, which is crucial for applications where uniform brightness is necessary. With the ability to control the device via I²C or SMBus, designers have flexibility in system design and can easily scale their applications. Additionally, the thermal protection feature provides an extra layer of safety, which is particularly important in high-reliability applications.

Applications

This LED driver is suitable for a wide range of applications, including:

  • LED Display Control
  • Automotive Lighting
  • Industrial Control Indicators
  • Backlighting for LCDs
  • Keypad Backlighting for Mobile Devices

With its robust feature set and flexible design options, the MAX6965ETE+ from Maxim Integrated is an excellent choice for any project requiring precise LED control and expansion capabilities.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess