EN
  • EN
  • DE

SMBG5344B/TR13

Part No SMBG5344B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 1.5 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 5.9 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5344
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280325-SMBG5344B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5344B/TR13 CAD Model

Description

Product Overview: SMBG5344B/TR13

The SMBG5344B/TR13 is a state-of-the-art semiconductor device from Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is designed to cater to a wide array of applications, ranging from automotive systems to consumer electronics, ensuring reliability and performance.

Key Features

  • High Precision: The SMBG5344B/TR13 is built for accuracy, providing precise control and measurement capabilities, essential for critical applications.
  • Durable Design: Constructed to withstand harsh environments, this product is suitable for automotive and industrial applications where reliability is paramount.
  • Power Efficiency: With power-saving features, the SMBG5344B/TR13 is ideal for battery-operated devices, contributing to longer battery life and reduced energy consumption.
  • Compact Form Factor: The small footprint of the device allows for integration into space-constrained designs, making it a versatile choice for a variety of electronic assemblies.

Applications

The versatility of the SMBG5344B/TR13 allows it to be used in multiple sectors. It is particularly well-suited for:

  • Automotive systems such as engine control units, infotainment, and advanced driver-assistance systems (ADAS)
  • Consumer electronics including smartphones, tablets, and wearables
  • Industrial automation, providing control and monitoring in manufacturing processes
  • Medical devices that require high precision and reliability

Technical Specifications

The SMBG5344B/TR13 boasts technical specifications that ensure it meets the rigorous demands of modern electronic systems:

  • Operating Temperature Range: Specified by the manufacturer for extreme conditions
  • Output Voltage Tolerance: Defined with tight margins for consistent performance
  • Package Type: Supplied in a package that facilitates easy PCB mounting

Microchip Technology's commitment to quality means that the SMBG5344B/TR13 is not only a product with superior performance but also one with the backing of excellent support and service. For designers and engineers looking for a reliable semiconductor solution, the SMBG5344B/TR13 is an excellent choice that combines performance, durability, and efficiency.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess