EN
  • EN
  • DE

PACDN044Y/R

Part No PACDN044Y/R
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 343837-PACDN044Y/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PACDN044Y/R CAD Model

Description

The PACDN044Y/R is a cutting-edge ESD protection device from ON Semiconductor, designed to safeguard sensitive electronic components against electrostatic discharge (ESD) and other voltage-induced transient events. This robust product is a perfect solution for modern electronic applications where reliability and miniaturization are critical.

Key Features

  • High ESD Protection: The PACDN044Y/R offers excellent protection against ESD, exceeding the IEC 61000-4-2 standard (Level 4), which ensures that devices remain functional and reliable even under severe ESD stress.
  • Low Capacitance: With its ultra-low capacitance design, this device is ideal for high-speed data lines, as it minimizes signal attenuation, ensuring signal integrity is maintained.
  • Low Clamping Voltage: It provides a low clamping voltage during transient events, which helps to protect sensitive circuitry from voltage spikes that could otherwise cause damage.
  • Small Package Size: The PACDN044Y/R comes in a compact package, making it suitable for space-constrained applications without compromising performance.
  • Bidirectional Protection: This device provides bidirectional ESD protection, which means it can protect circuits from surges that may come from either direction along the protected signal line.

Applications

The PACDN044Y/R is versatile and can be used across a wide range of applications, including:

  • Portable electronics such as smartphones and tablets
  • USB interfaces and high-speed data lines
  • Consumer electronics like digital cameras and audio devices
  • Computer peripherals and networking equipment

Technical Specifications

The device is characterized by its robust performance and is suitable for operating in various environmental conditions. It features a junction temperature range from -40°C to +125°C, allowing it to function effectively in both commercial and industrial temperature ranges.

In conclusion, the ON Semiconductor PACDN044Y/R is a high-performance ESD protection device that offers reliability, efficiency, and versatility for a broad array of electronic applications. Its superior protection capabilities and small footprint make it an excellent choice for designers looking to enhance the durability and longevity of their products.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess