The PTVS45VP1UP is a state-of-the-art transient voltage suppressor (TVS) diode designed by NXP Semiconductors, a leader in the electronics industry. This component is specifically engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliable operation even under harsh conditions.
Key Features
- Stand-off Voltage: The device has a stand-off voltage of 45V, making it suitable for a wide range of applications.
- Peak Pulse Power: It can handle a peak pulse power of 400W for a 10/1000μs waveform, providing robust protection against transient events.
- Low Clamping Voltage: The low clamping voltage ensures that the protected components are exposed to minimal stress during voltage transients.
- Uni-directional Design: The uni-directional design offers targeted protection for specific circuit configurations.
- Compact Package: Encased in a small SOD-128 package, the PTVS45VP1UP is perfect for space-constrained applications.
Applications
The PTVS45VP1UP is ideal for safeguarding a variety of electronic systems, including:
- Automotive electronics
- Industrial control systems
- Power supply units
- Telecommunication devices
- Consumer electronics
Reliability and Performance
NXP's PTVS45VP1UP is designed to meet the rigorous standards of modern electronic components. It provides excellent transient voltage suppression, ensuring the longevity and reliability of the devices it protects. The TVS diode is characterized by its fast response time to over-voltage events, which is crucial for preventing damage to sensitive circuitry. Its ability to dissipate high amounts of energy derived from voltage spikes translates into improved safety for both the device and the end-user.
Easy Integration
With its compact footprint and easy-to-mount SOD-128 package, the PTVS45VP1UP can be readily integrated into existing PCB designs without the need for significant layout changes. Its uni-directional nature simplifies circuit design, ensuring straightforward implementation into a wide array of electronic systems.