EN
  • EN
  • DE

IP4283CZ10-TBR

Part No IP4283CZ10-TBR
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 9.5VC 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 9.5V (Typ)
Peak Pulse Current(Ippm) 3.8A (8/20μs)
Power Line Protection Yes
Applications HDMI
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN2510 (2.5x1)
Win Source Part Number 097163-IP4283CZ10-TBR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4283CZ10-TBR CAD Model

Description

Introducing the NXP IP4283CZ10-TBR: High-Performance ESD Protection

The NXP IP4283CZ10-TBR is a state-of-the-art ESD protection device designed to safeguard high-speed interfaces from electrostatic discharge damages. This compact and efficient solution is ideal for protecting voltage-sensitive components that are connected to data and transmission lines from the perils of ESD without compromising signal integrity.

Key Features

  • High ESD Protection: With its robust design, the IP4283CZ10-TBR offers exceptional protection against electrostatic discharges, ensuring that sensitive electronic components remain safe and functional even in the most challenging environments.
  • Low Clamping Voltage: The device provides a very low clamping voltage, which is crucial for the protection of modern electronics that operate at lower voltage levels.
  • Low Capacitance: It features ultra-low line capacitance, minimizing the impact on signal quality, which is particularly important for high-speed data lines such as USB 2.0, HDMI, and Ethernet.
  • High Integration: The IP4283CZ10-TBR integrates multiple ESD diodes in a single package, allowing for a reduction in PCB space and simplifying the design of ESD protection circuits.

Applications

The NXP IP4283CZ10-TBR is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Consumer electronics like smartphones, tablets, and laptops
  • Communication systems including network switches and routers
  • Digital video interfaces such as HDMI and DisplayPort
  • Peripheral interfaces like USB ports and other high-speed data lines

Package and Quality

Encased in a leadless, ultra-small DFN2510A-10 (SOT1176-1) package, the IP4283CZ10-TBR is designed for space-constrained applications. It is also RoHS compliant and is manufactured under NXP's commitment to high-quality standards, ensuring reliability and performance consistency.

With the NXP IP4283CZ10-TBR, designers and engineers can confidently develop electronics that are not only resistant to the transient conditions of daily use but also meet the rigorous demands of high-speed data communication, all while maintaining a compact and efficient design footprint.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1348 $50.5500
905+ $0.1107 $100.1835
1,400+ $0.1072 $150.0800
1,930+ $0.1037 $200.1410
2,495+ $0.1003 $250.2485
3,340+ $0.0899 $300.2660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,962 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess