EN
  • EN
  • DE

MAX693ACSE-T

Part No MAX693ACSE-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 207529-MAX693ACSE-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX693ACSE-T CAD Model

Description

Product Overview: MAX693ACSE-T by Maxim Integrated

The MAX693ACSE-T is a robust microprocessor (µP) supervisory circuit, designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular device is engineered to improve the reliability and operation of µP systems, making it an essential component for a wide range of applications, from industrial controls to consumer electronics.

Key Features

  • Power-Supply Monitoring: The MAX693ACSE-T ensures that the power supply remains within acceptable voltage levels, thus safeguarding the µP and associated circuitry from damage due to unexpected power surges or drops.
  • Microprocessor Reset: It provides a reset output during power-up, power-down, and brownout conditions. This feature ensures that the µP starts in a known state, which is crucial for maintaining system integrity.
  • Watchdog Timer: The incorporated watchdog timer keeps the µP system in check by monitoring software execution intervals. If the software fails to refresh the timer within a preset period, the MAX693ACSE-T will reset the µP, thereby preventing software lock-up.
  • Battery Backup Switching: In the event of main power failure, the device automatically switches to a backup battery, ensuring uninterrupted power supply to the memory and real-time clocks.
  • Low Power Consumption: This device is designed for energy efficiency, which makes it ideal for battery-powered applications.
  • Wide Operating Temperature Range: The MAX693ACSE-T is functional over a broad temperature range, ensuring reliability in various environmental conditions.

Package and Availability

The MAX693ACSE-T comes in a narrow SO package, which is suitable for space-constrained applications. Its surface-mount design aligns with modern printed circuit board (PCB) manufacturing processes, ensuring ease of integration into a variety of system designs.

Applications

With its comprehensive set of features, the MAX693ACSE-T is an ideal choice for applications that require reliable µP system monitoring. It is commonly used in:

  • Computers and Servers
  • Embedded Systems
  • Industrial Equipment
  • Portable/Battery-Powered Devices
  • Communication Systems

Maxim Integrated's commitment to quality ensures that the MAX693ACSE-T meets the stringent requirements of today's advanced electronic systems, providing designers with a dependable solution for µP supervision.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess