EN
  • EN
  • DE

MAX6823REUK

Part No MAX6823REUK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706050-MAX6823REUK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6823REUK CAD Model

Description

The MAX6823REUK from Maxim Integrated is a compact, precision voltage monitor designed to ensure the reliable operation of microprocessors (µPs) and other voltage-sensitive devices. This device is particularly well-suited for portable and space-constrained applications owing to its small SOT23 package.

Key Features:

  • High Accuracy: This voltage monitor offers a precision monitoring threshold, making it ideal for critical applications where voltage levels must be maintained within stringent boundaries.
  • Low Power Consumption: The device is optimized for low power consumption, which is essential for battery-operated devices, ensuring minimal impact on overall battery life.
  • Reset Output: The MAX6823REUK provides a reset output feature that asserts a reset to the µP during power-up, power-down, and brownout conditions. This helps in preventing improper operation of the µP at low voltage levels.
  • Manual Reset Input: A manual reset input allows for an external trigger to initiate a system reset, giving additional control to the user or system.
  • Small Footprint: The device comes in a tiny 5-pin SOT23 package, which is highly beneficial for designs with limited PCB space.

Applications:

The MAX6823REUK is versatile and can be used in a wide range of applications, including:

  • Portable Devices
  • Embedded Systems
  • Industrial Controllers
  • Notebook Computers
  • Automotive Systems

Technical Specifications:

With an operating voltage range typically from 1.2V to 5.5V, the MAX6823REUK is flexible for various system voltages. The device features a variety of factory-trimmed reset threshold voltages, enabling designers to select the appropriate version for their specific application needs.

Conclusion:

Maxim Integrated's MAX6823REUK is a reliable and precise solution for voltage monitoring in critical systems. Its combination of accuracy, low power consumption, and compact size makes it an excellent choice for designers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5911 $59.6843
31+ $3.7676 $116.7956
48+ $3.6498 $175.1904
66+ $3.5320 $233.1120
85+ $3.4142 $290.2070
114+ $3.0608 $348.9312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess