EN
  • EN
  • DE

MAX4622ESA

Part No MAX4622ESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704055-MAX4622ESA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4622ESA CAD Model

Description

MAX4622ESA from Maxim Integrated

The MAX4622ESA is a precision, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated, a leader in analog and mixed-signal integrated circuits. Designed for applications that require high performance, this device offers a unique combination of features that make it a versatile choice for a variety of systems.

With a single 1.8V to 5.5V power supply, the MAX4622ESA is ideal for portable and battery-powered devices. Its low power consumption is a key advantage, making it suitable for power-sensitive applications. The device boasts a low on-resistance of just 0.5 ohms (typical) at +5V, which ensures minimal signal distortion and allows for more accurate signal routing. This on-resistance remains flat over the specified signal range, which is particularly beneficial for maintaining signal integrity.

The MAX4622ESA operates efficiently with dual-supply voltages ranging from ±1.8V to ±5.5V, which further extends its application range. Its beyond-the-rails signal capability allows signals to swing from 0.3V below the negative supply to 0.3V above the positive supply, thus enabling a broad range of signal handling that is not limited by the supply rails.

This analog switch also features fast switching speeds, with turn-on and turn-off times typically under 20ns, ensuring quick response in critical applications. The low charge injection of less than 10pC reduces switching transients and minimizes their impact on the signal path, which is critical for precision applications.

Designed in a small 8-pin SOIC package, the MAX4622ESA is compact and space-efficient, making it a great choice for space-constrained designs. It is commonly used in sample-and-hold circuits, communication systems, audio and video signal routing, and in other applications that require high-speed, low-distortion switching.

Overall, the MAX4622ESA from Maxim Integrated is a high-performance analog switch that combines low power consumption, low on-resistance, and fast switching in a compact package, making it an excellent choice for designers looking to optimize their systems for both performance and size.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9854 $62.8686
21+ $5.7311 $120.3531
32+ $5.5521 $177.6672
43+ $5.3731 $231.0433
56+ $5.1940 $290.8640
75+ $4.6570 $349.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,050 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess