EN
  • EN
  • DE

MAX6813TEUR+T

Part No MAX6813TEUR+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Maxim Integrated
Win Source Part Number 311990-MAX6813TEUR+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6813TEUR+T CAD Model

Description

Maxim Integrated MAX6813TEUR+T Single/Dual Low-Voltage, Low-Power µP Reset Circuits

The MAX6813TEUR+T from Maxim Integrated is a sophisticated microprocessor (µP) supervisory circuit that provides an optimal solution for monitoring power supplies in µP and digital systems. It is designed to maintain system integrity by asserting a reset signal whenever the VCC supply voltage falls below its preset threshold. This compact and efficient device is essential for applications where reliable operation is paramount, particularly during power-up, power-down, and brown-out conditions.

This product comes in a tiny 3-pin SOT23 package, making it an ideal choice for space-constrained applications. The MAX6813TEUR+T is capable of operating over a wide voltage range from 1.2V to 5.5V, which allows it to support a variety of digital systems and portable devices. With its low supply current of only 1.5µA, this reset circuit is particularly well-suited for battery-powered applications where power efficiency is critical.

One of the key features of the MAX6813 is its ability to assert a reset signal for a minimum of 140ms (typical) when it detects that the supply voltage has dropped below the factory-set reset threshold. This ensures that the µP has sufficient time to return to a stable operating condition before the reset signal is deasserted. The device's reset threshold is available in a range of factory-set voltages, allowing designers to select the appropriate version for their specific requirements.

The MAX6813TEUR+T also includes a debounced manual reset input, which provides a direct way to initiate a system reset. This feature can be invaluable for system maintenance or during debugging processes, giving users manual control over the reset function.

In summary, the Maxim Integrated MAX6813TEUR+T is a highly reliable, low-power reset circuit designed to ensure the stable operation of microprocessor systems. Its small size, low power consumption, and precision voltage monitoring make it an excellent choice for a wide array of applications, including portable devices, computers, controllers, and intelligent instruments.

You May Also Be Interested in

STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess