EN
  • EN
  • DE

MAX6811SEUS+T

Part No MAX6811SEUS+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC DEBOUNCER SOT143-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Programmable Not Verified
Mounting Type Surface Mount
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-143-4
Base Product Number MAX681
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 213963-MAX6811SEUS+T
Ultra Librarian 3D Model Ultra Librarian MAX6811SEUS+T CAD Model

Description

Maxim Integrated MAX6811SEUS+T Microprocessor (µP) Supervisory Circuit

The MAX6811SEUS+T from Maxim Integrated is a highly compact, single-supply, low-power voltage monitor designed to supervise microprocessor (µP) systems. This supervisory circuit is essential in ensuring reliable operation by monitoring the power supplies in digital systems, providing a reset signal to the host processor whenever the monitored power supply falls below a preset threshold.

Key Features

  • Supply Voltage Range: The device operates over a wide supply voltage range of 1.2V to 5.5V, making it suitable for a variety of low-power and portable applications.
  • Low Power Consumption: With a quiescent current of only 1µA, the MAX6811SEUS+T is optimized for battery-powered and energy-conscious designs.
  • High Accuracy: The reset threshold voltage is factory-trimmed to high precision, ensuring reliable monitoring and system protection.
  • Reset Timeout: The device features a 140ms minimum power-on reset timeout period, which provides a predictable delay before the system starts up.
  • Manual Reset Input: An active-low manual reset input allows for an external trigger to initiate a system reset, providing additional system control.
  • Compact Package: The MAX6811SEUS+T comes in a small SOT-143 package, which is ideal for space-constrained applications.
  • Temperature Range: It operates over the extended temperature range of -40°C to +85°C, accommodating a broad spectrum of environmental conditions.

Applications

The MAX6811SEUS+T is a versatile device that can be used in a variety of applications where reliable system operation is critical. It is particularly well-suited for portable devices, handheld equipment, notebooks, and embedded systems. Whether it's to prevent firmware corruption by ensuring proper system startup or to handle low-battery conditions, this supervisory circuit is an invaluable component in maintaining system integrity.

Conclusion

Maxim Integrated's MAX6811SEUS+T is an essential building block for any microprocessor-based system that requires vigilant monitoring of its power supply. Its low power consumption, high accuracy, and small form factor make it an excellent choice for designers looking to enhance system reliability without compromising on space or power efficiency.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess