EN
  • EN
  • DE

MAX6811EUS-T

Part No MAX6811EUS-T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Maxim Integrated
Win Source Part Number 311986-MAX6811EUS-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6811EUS-T CAD Model

Description

Maxim Integrated Product Overview: MAX6811EUS-T

The MAX6811EUS-T from Maxim Integrated is a compact, single-supply, low-voltage microprocessor (µP) reset circuit designed to monitor power supplies in µP and digital systems. It provides a high degree of accuracy and reliability in a tiny SOT143 package, making it an ideal choice for portable and space-constrained applications.

Key Features

  • Precision Voltage Monitoring: This device is engineered to ensure that the system's microprocessor is reset to a known state during power-up, power-down, or brownout conditions. It offers a precision voltage monitoring capability that is critical for maintaining system integrity.
  • Low Power Consumption: With its low power consumption, the MAX6811EUS-T is particularly suitable for battery-operated equipment. Its quiescent current is only 1µA, making it an energy-efficient choice for modern electronic devices.
  • Manual Reset Input: A manual reset input is provided, allowing the user to initiate a system reset. This feature adds an extra layer of control for system maintenance or troubleshooting.
  • Debounced Pushbutton Input: The device includes an internal debounce circuit, eliminating the need for external components when interfacing with mechanical pushbuttons.
  • High Reset Output: It features an active-high reset output, which remains asserted for a minimum of 140ms after VCC has risen above the reset threshold. This ensures that the µP has sufficient time to stabilize before coming out of reset.

Applications

  • Portable Devices
  • Handheld Instruments
  • Embedded Systems
  • Consumer Electronics
  • Computers and Servers

The MAX6811EUS-T provides a robust and reliable solution for system monitoring, with its small footprint and low power consumption making it a versatile component for a wide range of applications. Its operational temperature range of -40°C to +125°C ensures performance in extreme conditions, and the SOT143 packaging allows for easy integration into various circuit designs. Maxim Integrated's commitment to quality means that this reset circuit is a dependable component for safeguarding your digital systems.

For more detailed information, including electrical characteristics and pin configurations, please refer to the official datasheet provided by Maxim Integrated.

You May Also Be Interested in

NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0277 $60.1662
15+ $8.2271 $123.4065
22+ $7.9707 $175.3554
30+ $7.7131 $231.3930
39+ $7.4567 $290.8113
52+ $6.6851 $347.6252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess