EN
  • EN
  • DE

HV5812P-G

Part No HV5812P-G
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC DISPLAY DRIVER 20CH 80V 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Display Type Vacuum Fluorescent (VF)
Interface Serial
Current - Supply 100 µA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Case / Package 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1497067-HV5812P-G
Ultra Librarian 3D Model Ultra Librarian HV5812P-G CAD Model

Description

N

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess