EN
  • EN
  • DE

SY88063CLMG-TR

Part No SY88063CLMG-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 16QFN / Limiting Amplifier IC Optical Networks 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tape & Reel
Type Limiting Amplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY88063
Other Names SY88063CLMG-DKR,SY88063CLMG TR,SY88063CLMG TR,SY88063CLMG-CT
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260416-SY88063CLMG-TR
Ultra Librarian 3D Model Ultra Librarian SY88063CLMG-TR CAD Model

Description

Introducing the SY88063CLMG-TR from Microchip Technology

The SY88063CLMG-TR is a state-of-the-art limiting post amplifier designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is specifically engineered to provide a high-performance solution for fiber-optic receivers, enhancing the operation of network systems that require high-speed data transmission.

Key Features

  • High Data Rates: The SY88063CLMG-TR supports data rates up to 3.2Gbps, making it suitable for a wide range of applications, including Gigabit Ethernet, Fiber Channel, and SONET/SDH networks.
  • Adjustable Output Amplitude: Users can fine-tune the output amplitude to match the requirements of the connected components, ensuring optimal performance and compatibility.
  • Signal Detection: The device includes a loss-of-signal (LOS) detection feature with an adjustable threshold, providing a reliable method for monitoring signal integrity.
  • Chatter-Free LOS: The chatter-free LOS output ensures stable signal status reporting, which is critical for maintaining uninterrupted network operations.
  • Peaking Control: Integrated peaking control allows for equalization adjustment, which compensates for signal degradation over long cable runs or through multiple interconnections.
  • Power Efficiency: With a typical power supply voltage of 3.3V, the SY88063CLMG-TR is designed for low-power operation, contributing to energy-efficient system designs.

Applications

The SY88063CLMG-TR is an ideal choice for a variety of high-speed communication applications, including:

  • Telecommunications equipment
  • Data communications networks
  • Storage area networks (SAN)
  • High-speed computer links

Package and Availability

The SY88063CLMG-TR is available in a compact 16-pin MLF® (Micro Lead Frame) package, which provides a space-saving footprint for densely packed circuit boards. The product is offered in tape and reel packaging, denoted by the '-TR' suffix, facilitating efficient assembly processes for high-volume production.

With Microchip Technology's commitment to quality and performance, the SY88063CLMG-TR is a reliable and robust choice for enhancing the capabilities of your high-speed optical networks.

You May Also Be Interested in

Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4155 $62.0775
12+ $10.1871 $122.2452
18+ $9.8688 $177.6384
25+ $9.5504 $238.7600
32+ $9.2321 $295.4272
42+ $8.2770 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,862 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess