The MAX6793PLD3 from Maxim Integrated is a high-performance, low-dropout linear regulator (LDO) designed to deliver a continuous output current up to 200mA. This precision voltage regulator offers an excellent combination of low quiescent current, high output voltage accuracy, and thermal protection, making it ideal for a wide range of applications including automotive, industrial, and portable electronics.
Key Features
- Stable Output: The MAX6793PLD3 provides a stable output voltage with a tight accuracy of ±2%, ensuring reliable performance for sensitive electronic circuits.
- Low Dropout Voltage: With a low dropout voltage of typically 100mV at full load, this regulator maintains efficiency and reduces power loss, making it suitable for battery-powered devices.
- Thermal Protection: The device includes an over-temperature shutdown feature that protects the IC and the load from damage due to excessive heat.
- Wide Input Voltage Range: The LDO can operate with input voltages from 2.5V to 6.5V, accommodating a variety of power sources.
- Adjustable Output: The output voltage can be adjusted from 1.25V to 5V with the use of external resistors, providing design flexibility.
- Low Quiescent Current: The device's quiescent current is low, which is critical for extending battery life in portable applications.
Applications
- Automotive Electronics: The MAX6793PLD3's robust design and wide operating temperature range make it suitable for in-vehicle applications.
- Portable Devices: Its low quiescent current and adjustable output voltage are ideal for handheld and battery-operated electronics.
- Power Management: It can be used for providing stable power to microcontrollers, sensors, and other sensitive components.
- Industrial Equipment: The regulator's reliability and thermal protection features are well-suited for harsh industrial environments.
Overall, the MAX6793PLD3 is a versatile and reliable choice for designers looking for a linear voltage regulator that offers both performance and protection. Its combination of features ensures that it can meet the stringent requirements of a broad array of applications.