EN
  • EN
  • DE
  • IT

MAX3487EEPA

Part No MAX3487EEPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703304-MAX3487EEPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3487EEPA CAD Model

Description

MAX3487EEPA - RS-485/RS-422 Transceiver

The MAX3487EEPA is a high-performance transceiver from Maxim Integrated, designed for RS-485 and RS-422 communication interfaces. This device is tailored to facilitate bidirectional data communication on multipoint bus transmission lines. It is widely used in industrial, network, and telecommunications systems where a robust and reliable data transmission is a critical requirement.

One of the key features of the MAX3487EEPA is its ability to operate in harsh environments. It is designed to withstand common-mode voltages ranging from -7V to +12V, making it suitable for industrial applications where electrical noise and ground shifts may occur. Additionally, the transceiver is equipped with thermal shutdown and current limiting features to protect against fault conditions, ensuring reliable performance and extended product life.

The MAX3487EEPA operates from a single 3.3V to 5.5V power supply, which makes it versatile for various system designs. It can achieve data rates up to 10Mbps, which is ideal for high-speed communication requirements. The device features a low-power shutdown mode that reduces power consumption when not in active use, making it an energy-efficient choice for power-sensitive applications.

Another advantage of the MAX3487EEPA is its half-duplex configuration, which allows for two-way communication on a single pair of wires, thereby reducing the complexity and cost of the cabling. The transceiver's pinout is industry-standard, ensuring easy integration into existing designs without significant redesign.

For design flexibility, the MAX3487EEPA is offered in an 8-pin DIP package, which is ideal for prototyping as well as for production. The device's robust ESD protection exceeds ±15kV using the Human Body Model, safeguarding the transceiver against electrostatic discharges during handling and operation.

In summary, the MAX3487EEPA from Maxim Integrated is a reliable and efficient solution for RS-485/RS-422 communication needs. Its robustness, high data rate capability, and energy efficiency make it a suitable choice for a wide range of applications in demanding environments.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess