EN
  • EN
  • DE

MAX6775XKC+T

Part No MAX6775XKC+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MONITOR BATT LP SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-70-5
Win Source Part Number 1070674-MAX6775XKC+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6775XKC+T CAD Model

Description

Maxim Integrated's MAX6775XKC+T Automotive-Grade Voltage Detector

The MAX6775XKC+T is a robust, automotive-grade voltage detector designed by Maxim Integrated to ensure reliable operation in a variety of applications. This precision device is engineered to monitor voltage levels and provide a reset signal to microcontrollers (MCUs) and other digital systems, ensuring proper functionality even under adverse conditions.

Key features of the MAX6775XKC+T include a wide operating voltage range, low quiescent current, and a flexible manual reset input. The device is capable of handling a voltage range from 1.575V to 5V, making it versatile for use in automotive power systems and other applications that require a broad range of input voltages. Its low quiescent current consumption is particularly advantageous for battery-powered applications, where power efficiency is critical.

The MAX6775XKC+T offers a variety of factory-trimmed reset threshold voltages, which can be selected to match the specific requirements of the application. This feature allows for precise control over the reset function, ensuring that systems are protected from under-voltage conditions. The device's built-in hysteresis further improves noise immunity, providing a more stable operation in environments with fluctuating power supplies.

Designed with automotive applications in mind, the MAX6775XKC+T meets stringent quality standards and is capable of operating over the extended temperature range of -40°C to +125°C. Its small form factor, available in a compact SOT-23 package, makes it ideal for space-constrained applications. The device also includes an open-drain reset output, which can be connected to a pull-up resistor to interface with a variety of logic levels.

Overall, the MAX6775XKC+T voltage detector is a reliable solution for monitoring voltage levels in automotive and industrial systems. Its precision, low power consumption, and wide operating range make it an excellent choice for designers looking to enhance the safety and reliability of their electronic systems.

For more information about the MAX6775XKC+T, including detailed specifications, application notes, and support resources, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7638 $58.5828
13+ $8.0113 $104.1469
20+ $7.7610 $155.2200
27+ $7.5106 $202.7862
35+ $7.2603 $254.1105
47+ $6.5092 $305.9324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess