EN
  • EN
  • DE
  • IT

RFM95W-868S2

Part No RFM95W-868S2
Manufacturer RF Solutions
Catalog RF Transceiver Modules
Description RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz LoRa™ Transceiver Module 868MHz Antenna Not Included Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr RF Solutions
Package Strip
RF Family/Standard General ISM < 1GHz
Protocol LoRa™
Modulation FSK, GFSK, GMSK, MSK, OOK
Frequency 868MHz
Data Rate 300kbps
Power - Output 17dBm
Sensitivity -123dBm
Serial Interfaces SPI
Antenna Type Antenna Not Included
Voltage - Supply 1.8V ~ 3.7V
Current - Receiving 10.8mA ~ 12.1mA
Current - Transmitting 20mA ~ 120mA
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 70°C
Package / Case 16-SMD Module
Base Product Number RFM95
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8525.60.1050
Win Source Part Number 1349879-RFM95W-868S2
Ultra Librarian 3D Model Ultra Librarian RFM95W-868S2 CAD Model

Description

The RF Solutions RFM95W-868S2 is a LoRa™ RF transceiver module designed for wireless communication applications.

  • Frequency: 868MHz
  • Data Rate: 300kbps
  • Modulation: FSK, GFSK, GMSK, MSK, OOK
  • Interface: SPI
  • Power Output: 17dBm
  • Sensitivity: -123dBm
  • Current Consumption (Receiving): 10.8mA to 12.1mA
  • Current Consumption (Transmitting): 20mA to 120mA
  • Voltage Supply Range: 1.8V to 3.7V
  • Operating Temperature Range: -20°C to 70°C
  • Package: 16-SMD Module
  • Mounting Type: Surface Mount

You May Also Be Interested in

Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $29.6399
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us
Quectel
Linear IC
Lowest to $250.9767
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $33.0251
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
Seeed Technology Co., Ltd
RF TXRX MODULE 802.15.4 CHIP SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
17+ $6.6866 $113.6722
26+ $6.4776 $168.4176
36+ $6.2688 $225.6768
47+ $6.0598 $284.8106
62+ $5.4329 $336.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,526 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess