EN
  • EN
  • DE

MAX1543CAI

Part No MAX1543CAI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701610-MAX1543CAI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1543CAI CAD Model

Description

Maxim Integrated MAX1543CAI - High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX1543CAI from Maxim Integrated is a top-tier power management integrated circuit (PMIC) specifically designed to cater to the demanding power requirements of notebook computers. This advanced chip is engineered to provide high efficiency, reliability, and flexibility with its quad-output main power-supply controllers, making it an ideal solution for portable PC applications.

The device features a high-performance architecture that allows for tight voltage regulation and fast transient response, ensuring stable power delivery to the critical components of a notebook. The MAX1543CAI operates over a wide input voltage range, making it versatile for various battery technologies and AC adapters.

One of the key benefits of the MAX1543CAI is its efficiency. The integrated synchronous-rectified buck controllers optimize power conversion, minimizing heat generation and maximizing battery life. This is essential for modern notebooks that require long-lasting power on the go. Additionally, the chip supports multiple power-saving modes, further extending the operational time of the notebook when running on battery power.

The MAX1543CAI provides four main outputs, each programmable via an I2C-compatible serial interface, which allows for precise control over the power supply parameters. This level of control is crucial for fine-tuning the performance and power consumption of the system based on the computational load and user preferences.

Protection features are also integral to the MAX1543CAI, including overvoltage, undervoltage, and overcurrent protection for each output. These safeguards help to ensure the longevity of the notebook's components by preventing damage from electrical anomalies.

With its compact size, the MAX1543CAI is designed to fit into the space-constrained environments typical of notebook computers, without compromising on its robust feature set. It is available in a thermally efficient 28-pin SSOP package, which aids in maintaining optimal operating temperatures.

In summary, the Maxim Integrated MAX1543CAI is a sophisticated power management solution that delivers high efficiency, robust protection, and advanced control features, making it an indispensable component for the next generation of notebook computers.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess