EN
  • EN
  • DE
  • IT

MAX6719UTVHD3-T

Part No MAX6719UTVHD3-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 705867-MAX6719UTVHD3-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6719UTVHD3-T CAD Model

Description

Maxim Integrated MAX6719UTVHD3-T Microprocessor Supervisory Circuit

The Maxim Integrated MAX6719UTVHD3-T is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity in the face of power fluctuations and other conditions that can compromise the performance and stability of electronic systems. This tiny, low-power device is ideal for monitoring voltages in portable equipment, where space is at a premium and battery life is critical.

This supervisory circuit is adept at monitoring the system voltage and asserting a reset if it detects that the voltage has dropped below a predetermined threshold. The reset function ensures that the µP and other critical system components are held in a reset state until stable system voltage is restored, preventing any erratic system behavior that could arise from low-voltage conditions.

The MAX6719UTVHD3-T features a manual reset input, which provides a hardware override of the reset output, allowing for a system reset without the need for cycling the power. This is particularly useful for system maintenance or software upgrades, where a manual reset can be initiated by a user or a service technician.

With its wide operating voltage range and low supply current, the MAX6719UTVHD3-T is versatile enough to be used in a variety of applications, including portable devices, computers, controllers, and intelligent instruments. Its small SOT23 package makes it an excellent choice for space-constrained applications, while still providing the robust functionality needed to ensure system reliability.

Key features of the MAX6719UTVHD3-T include:

  • Compact SOT23 packaging
  • Low supply current, ideal for battery-operated devices
  • Wide voltage monitoring range to accommodate various system requirements
  • Manual reset input for system-level control
  • Guaranteed reset valid to VCC = 1V

Overall, the Maxim Integrated MAX6719UTVHD3-T provides designers with a compact, power-efficient solution for voltage monitoring and system reset management, ensuring that electronic systems remain operational and reliable under a broad range of conditions.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess