EN
  • EN
  • DE

2N6075B

Part No 2N6075B
Manufacturer ON Semiconductor
Catalog Triacs
Description THYRISTOR TRIAC 4A 600V TO225AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Triac Type Logic - Sensitive Gate
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 4 A
Voltage - Gate Trigger (Vgt) (Max) 2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A @ 60Hz
Current - Gate Trigger (Igt) (Max) 3 mA
Current - Hold (Ih) (Max) 15 mA
Configuration Single
Mounting Type Through Hole
Package / Case TO-225AA, TO-126-3
Supplier Device Package TO-126
Base Product Number 2N6075
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 854981-2N6075B
Ultra Librarian 3D Model Ultra Librarian 2N6075B CAD Model

Description

The 2N6075B is a versatile and robust triac designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is widely used in AC power control applications, allowing for efficient control of electrical power. With its bidirectional switching capabilities and ability to handle moderate power levels, the 2N6075B is a popular choice for a range of applications including motor control, lighting dimmers, and heating regulation.

Key Features

  • Current Rating: The 2N6075B can handle a maximum RMS on-state current of 4 A, making it suitable for controlling small to medium-sized loads.
  • Repetitive Peak Off-State Voltage: It has a high repetitive peak off-state voltage (Vdrm) of 600 V, allowing it to be used in circuits with high peak voltages without breakdown.
  • Gate Trigger Current: The device has a sensitive gate that can be triggered with a very low gate current, typically in the range of 5 mA to 15 mA, which is ideal for interfacing with microcontroller outputs or other low-power control circuits.
  • Operating Temperature Range: The 2N6075B is designed to operate within a wide temperature range from -40°C to +110°C, ensuring reliability and performance under varying environmental conditions.

Applications

The ON Semiconductor 2N6075B triac is commonly used in a variety of applications, such as:

  • Home appliances (e.g., speed control for hand tools, light dimmers)
  • Industrial machines (e.g., motor control)
  • Temperature control systems (e.g., thermostats, heaters)

Package and Mounting

The 2N6075B comes in a TO-225 package, which is a through-hole mount package that provides good thermal performance and is easy to handle and install on printed circuit boards. The package is designed to be robust and durable, making it suitable for both commercial and industrial applications.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 2N6075B triac is no exception. It is manufactured with stringent quality control measures and is designed to meet or exceed industry standards for performance and reliability. Customers can trust in the consistent performance and longevity of this ON Semiconductor product.

Note: For detailed specifications, technical data, and application notes, it is recommended to refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO252
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 6A TO220AB
Lowest to $2.2841

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6622 $59.5980
215+ $0.5433 $116.8095
330+ $0.5264 $173.7120
455+ $0.5094 $231.7770
590+ $0.4924 $290.5160
785+ $0.4414 $346.4990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess