Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 8.8 ms Minimum
Voltage - Threshold 1.05V, 2.925V, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-6
Win Source Part Number 786855-MAX6719UTSFD2+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6719
Introduction Date January 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6719UTSFD2+ CAD Model

Description

The Maxim Integrated MAX6719UTSFD2+ is a sophisticated quad voltage microprocessor (µP) supervisory circuit designed to monitor multiple power-supply voltages in digital systems. It is a highly reliable component that ensures that the system's microprocessor and other critical voltage levels are under constant surveillance, thereby enhancing the overall system stability and safety.

Key Features

  • Quadruple voltage monitoring capability for ensuring system reliability.
  • Adjustable voltage threshold options for a versatile range of applications.
  • Manual reset input for direct user control over the reset function.
  • Low supply current feature for energy-efficient operation, making it suitable for battery-powered devices.
  • Compact SOT23-6 package, which is ideal for space-constrained applications.
  • Wide operating voltage range from 1.575V to 5.5V, accommodating various digital systems.
  • Debounced manual reset input, minimizing false triggers due to noisy environments.

Applications

The MAX6719UTSFD2+ is designed for a diverse set of applications that require precise voltage monitoring, including:

  • Computers and servers
  • Portable/battery-powered equipment
  • Embedded systems
  • Industrial controllers
  • Telecommunication systems

Performance and Reliability

This supervisory circuit from Maxim Integrated is engineered to deliver top-notch performance and reliability. It features a low quiescent current that extends the battery life for portable devices. The MAX6719UTSFD2+ also has a reset timeout period that is externally adjustable, allowing designers to customize the reset deassertion delay according to specific system requirements.

Easy Integration

The device's small footprint and the simple interface make it easy to integrate into existing and new designs. Engineers can take advantage of its features to create systems that not only perform well but also offer an additional layer of protection against power supply anomalies.

Overall, the Maxim Integrated MAX6719UTSFD2+ is a reliable and versatile supervisory solution that ensures the proper functioning of multi-voltage systems by providing precise monitoring and control of power supply levels.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Lowest to $43.8698
ECAD model for LTC2960HTS8-1#TRMPBF
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL 8DFN / Supervisor Open Drain or Open Collector 2 Channel 8-DFN (3x2)
Need more? Email Us
ECAD model for LTC2907IDDB#TRPBF
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3701XCBP-308
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3713XQBP-308/NOPB
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $6.8454
ECAD model for MAX6316LUK26CY
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4233
ECAD model for TPS3840PL30DBVR
Maxim Integrated
IC MONITOR VOLT MPU 14-SOIC
Need more? Email Us
ECAD model for MAX8215ESD+T
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
ECAD model for ISL88011IH531Z-T7A
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL 14TSSOP / Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP
Need more? Email Us
ECAD model for X5045V14I-2.7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention