Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Mfr CML Microcircuits
Package Tube
Product Status Active
Data Format V.21, V.22, V.23, Bell 103, Bell 202, FSK
Baud Rates 2.4k
Voltage - Supply 2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number CMX868
Standard Package 31 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 915643-CMX868AD2
Ultra Librarian 3D Model Ultra Librarian CMX868AD2 CAD Model

Description

The CMX868AD2 is an interface modem IC from CML Microcircuits.

  • Mounting Type: Surface Mount
  • Package: 24-SOIC
  • Data Formats: V.21, V.22, V.23, Bell 103, Bell 202, and FSK
  • Baud Rate: 2.4k
  • Voltage Range: 2.7V to 5.5V
  • Application: Modem Functionality
  • Package Format: Tube
  • Standard Package Quantity: 31 pcs
  • Product Status: Active

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PPC34C60
Analog Devices Inc.
Low Power HART Modem
Lowest to $47.8788
ECAD model for AD5700BCPZ-RL7
Texas Instruments
Need more? Email Us
ECAD model for TCM3105N
Renesas Electronics America
CNTRLR SPS MOD SMART PWR 32PQFN / Smart Power Stage (SPS) Module with Integrated High Accuracy Current and Temperature Monitors
Lowest to $71.8182
ECAD model for ISL99227FRZ-T
Zilog
IC MODEM DATA PUMP/AFE 44-PLCC / Modem Chip Single 2.4Kbps 44-Pin PLCC
Need more? Email Us
ECAD model for Z0292212VSCR3796
Analog Devices Inc.
Modem Chip Single 128-Pin TQFP
Need more? Email Us
ECAD model for AD1801JST
Texas Instruments
Lowest to $15.8054
ECAD model for TCM3105
Skyworks Solutions Inc.
IC ISOMODEM FAX SYS-SIDE 24TSSOP / Modem V.34 24-TSSOP
Lowest to $12.7821
ECAD model for SI2435-C-FT
Silicon Labs
IC ISOMODEM LINE-SIDE DAA 16SOIC
Lowest to $4.4720
ECAD model for SI3015-F-FS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0180 $72.0720
9+ $14.7840 $133.0560
14+ $14.3220 $200.5080
19+ $13.8601 $263.3419
25+ $13.3980 $334.9500
33+ $12.0120 $396.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 120 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention