Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 300k
Number of Inputs 6, 12
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 3.6V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SSOP
Supplier Device Package 20-QSOP
Mounting Style SMD
Family Part Number MAX1229
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 701070-MAX1229BEEP+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1229BEEP+ CAD Model

Description

The MAX1229BEEP+ is a high-performance, 12-bit data acquisition system (DAS) from Maxim Integrated that combines a 4-channel, simultaneous-sampling analog-to-digital converter (ADC) with a +2.5V reference and a 2-wire, I²C-compatible serial interface. This precision ADC is designed for applications requiring high-speed, high-resolution data conversion with minimal power consumption, making it ideal for portable instrumentation, industrial process control, and medical devices.

Key Features

  • High-Resolution ADC: 12-bit resolution ensures accurate analog to digital conversion for precise measurements.
  • Simultaneous Sampling: 4-channel input allows for the simultaneous sampling of signals, which is critical for multi-channel applications where phase information is important.
  • Integrated Reference: Comes with an internal +2.5V reference voltage, reducing the need for additional external components.
  • Low Power Consumption: Optimized for power-sensitive applications, the MAX1229BEEP+ provides efficient operation.
  • I²C Interface: Features a 2-wire, I²C-compatible serial interface that simplifies connectivity with microcontrollers and other digital systems.
  • Flexible Supply Voltage: Operates from a single +2.7V to +3.6V supply, accommodating a range of power sources.
  • Small Package: Available in a space-saving 20-pin QSOP package, ideal for compact designs.

Applications

  • Portable Instrumentation
  • Industrial Process Controls
  • Medical Monitoring Devices
  • Data Acquisition Systems

Performance Specifications

The MAX1229BEEP+ boasts a fast conversion rate and low power dissipation. It is capable of a 94.4ksps (thousand samples per second) conversion rate while maintaining excellent dynamic performance. With its integrated features and high-speed operation, this ADC simplifies the design of complex data acquisition systems.

Product Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1229BEEP+ is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in a wide range of operating conditions.

You May Also Be Interested in

Harris Corporation
14-BIT, 5 MSPS A/D CONVERTER
Need more? Email Us
ECAD model for HI5905IN
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
ECAD model for ISL26321FBZ-T7A
Harris Corporation
IC ADC 6BIT FLASH 48MQFP
Need more? Email Us
ECAD model for HI3086JCQ
National Semiconductor (TI)
IC ADC 8BIT PIPELINED 128HLQFP
Lowest to $265.1039
ECAD model for ADC081000CIYB/NOPB
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
ECAD model for ISL26313FBZ
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $32.5970
ECAD model for MAX11047ETN+
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
ECAD model for HI3-7151J-5
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $52.1553
ECAD model for MAX1149BEUP+
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
ECAD model for ISL267440IHZ-T7A

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention