EN
  • EN
  • DE

MAX11080GUU+T

Part No MAX11080GUU+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC LI/BATTERY MANAGEMENT 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Operating Temperature Range -40°C ~ 105°C (TA)
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 700940-MAX11080GUU+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX11080
Introduction Date May 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX11080GUU+T CAD Model

Description

Maxim Integrated MAX11080GUU+T Overview

The MAX11080GUU+T is a high-precision, multi-channel, serial-output analog-to-digital converter (ADC) from Maxim Integrated, designed to cater to a wide range of applications that require accurate voltage and current measurement. This integrated circuit is particularly suitable for battery monitoring, energy management systems, and industrial control applications where precise data acquisition is critical.

Key Features

  • High Resolution: The MAX11080GUU+T offers a 12-bit resolution, providing fine detail in the analog signal conversion process, which is essential for detecting minute changes in input signals.
  • Multiple Channels: It features multiple input channels, allowing for the simultaneous monitoring of several signals, making it ideal for systems that require multi-point measurement.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, which is crucial for battery-powered applications.
  • High-Speed Interface: The device includes a high-speed SPI-compatible serial interface, facilitating fast data transfer to a microcontroller or processor, which is essential for real-time monitoring and control.
  • Integrated Features: The MAX11080GUU+T comes with integrated features such as a temperature sensor and a reference voltage, reducing the need for additional external components and simplifying system design.

Applications

With its robust feature set, the MAX11080GUU+T is adept at serving a diverse array of applications:

  • Battery Monitoring Systems
  • Energy Management
  • Industrial Process Control
  • Data Acquisition Systems
  • Power Supply Monitoring

Package and Availability

The MAX11080GUU+T is available in a compact TSSOP package, which is conducive to space-constrained applications. The part number includes the "+T" suffix, indicating the product is supplied in tape and reel packaging, which is suitable for automated assembly processes.

Maxim Integrated's commitment to quality and performance is evident in the MAX11080GUU+T ADC, making it a reliable choice for precision measurement and monitoring tasks in industrial and commercial products.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 651 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess