EN
  • EN
  • DE

MAX11871EWJ+T

Part No MAX11871EWJ+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701029-MAX11871EWJ+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX11871EWJ+T CAD Model

Description

Product Overview: MAX11871EWJ+T

The MAX11871EWJ+T is a state-of-the-art touchscreen controller developed by Maxim Integrated, designed to deliver an exceptional user experience for modern touch-enabled devices. This advanced component integrates a high-performance touch-sensing engine that supports both mutual and self-capacitance sensing, enabling it to detect a wide range of touch inputs with high precision and reliability.

Key Features

  • Advanced Touch Sensing: The MAX11871EWJ+T is capable of tracking multiple touch points with a high degree of accuracy, making it suitable for complex touch interfaces.
  • High Noise Immunity: With built-in noise suppression algorithms, this controller can operate seamlessly in electrically noisy environments, ensuring consistent touch performance.
  • Flexible Interface: The device offers a variety of communication interfaces, including I2C and SPI, allowing for easy integration with a range of host processors.
  • Low Power Consumption: Maxim Integrated has designed this touch controller to be energy efficient, making it ideal for battery-powered applications where power conservation is crucial.
  • Adaptive Sensing Technology: The controller's adaptive sensing capabilities allow it to adjust to different panel types and environmental conditions, maintaining optimal performance.

Applications

The MAX11871EWJ+T is versatile and can be used in a variety of applications where touch interface is required. It is particularly well-suited for:

  • Smartphones and Tablets
  • Touchscreen Monitors and Kiosks
  • Automotive Infotainment Systems
  • Industrial Control Panels
  • Portable Medical Devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX11871EWJ+T is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of continuous touch input in various environments.

Package and Availability

The MAX11871EWJ+T comes in a compact WLP package, which is suitable for space-constrained applications. It is available in tape and reel format, denoted by the '+T' suffix, facilitating efficient assembly for high-volume production.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess