EN
  • EN
  • DE

MAX6670AUB+T

Part No MAX6670AUB+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705740-MAX6670AUB+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6670AUB+T CAD Model

Description

The MAX6670AUB+T from Maxim Integrated is a sophisticated and highly precise thermocouple-to-digital converter, designed to simplify the process of converting the small voltage signals from a K-type thermocouple into a digital form that can be easily read and processed by a microcontroller or other digital circuitry. This component is an essential tool for a wide range of temperature sensing applications, including industrial controls, consumer products, and scientific instrumentation.

Key Features:

  • Direct Digital Conversion: The MAX6670AUB+T directly converts the thermocouple electromotive force (EMF) to digital data, eliminating the need for additional signal conditioning.
  • High Accuracy: This device offers high accuracy temperature readings with a resolution of 0.25°C, ensuring precise temperature monitoring.
  • Cold Junction Compensation: It includes an integrated cold junction compensation, which accounts for the temperature variation at the thermocouple’s reference junction, providing more accurate temperature readings.
  • Simple Interface: The device communicates over an SPI-compatible serial interface, allowing for easy integration with most microcontrollers.
  • Wide Temperature Range: The MAX6670AUB+T is capable of reading temperatures from -270°C to +1372°C, covering a broad spectrum of applications.
  • Compact Package: Offered in a small 10-pin µMAX package, it is suitable for space-constrained applications.
  • Low Power Consumption: Its low power consumption makes it ideal for portable and battery-powered devices.

Applications:

  • Industrial temperature monitoring systems
  • Consumer appliances
  • Temperature control and monitoring for HVAC systems
  • Data logging and thermal analysis
  • Medical and scientific equipment

The MAX6670AUB+T is a testament to Maxim Integrated's commitment to providing innovative and reliable solutions for temperature sensing needs. Its combination of precision, ease of use, and compact form factor makes it an excellent choice for designers looking to enhance their temperature measurement capabilities.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess