EN
  • EN
  • DE

TIL111S1(TA)

Part No TIL111S1(TA)
Manufacturer Everlight Electronics Co Ltd
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5KV TRANS W/BASE 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Everlight Electronics Co Ltd
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Rise and Fall Time 6μs, 8μs
Input Type DC
Maximum Output Voltage 80V
Forward Voltage 1.22V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 110°C
Mounting SMD (SMT)
Case / Package 6-SMD
Win Source Part Number 1107216-TIL111S1(TA)
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TIL111S1(TA) CAD Model

Description

The TIL111S1(TA) is a single-channel optocoupler featuring a gallium arsenide infrared emitting diode (IRED) optically coupled to a silicon NPN phototransistor. This device is designed for electrical isolation between input and output circuits, providing protection against high voltage transients and noise. It is widely used in industrial control systems, telecommunications equipment, and consumer electronics.

Applications:

  • Industrial control systems: Isolates sensitive control circuits from high-voltage power circuits.
  • Telecommunications equipment: Provides isolation in telephone line interfaces and data transmission systems.
  • Consumer electronics: Isolates control circuits in power supplies and motor control applications.
  • Microcontroller input isolation: Protects microcontroller inputs from voltage spikes and noise.
  • Power supply feedback control: Isolates feedback signals in switching power supplies.

Features:

  • High isolation voltage: Provides electrical isolation up to 5kV between input and output.
  • High current transfer ratio (CTR): Enables efficient signal transfer from input to output.
  • Low saturation voltage: Minimizes power dissipation in the output transistor.
  • Fast switching speed: Allows for high-speed data transmission.
  • Compact package: Suitable for space-constrained applications.

Benefits:

  • Improved system safety: Protects users and equipment from high-voltage hazards.
  • Enhanced noise immunity: Isolates sensitive circuits from noise and interference.
  • Simplified circuit design: Reduces the need for complex isolation techniques.
  • Reliable signal transfer: High CTR ensures efficient signal transmission.
  • Versatile application: Suitable for a wide range of isolation applications.

Additional Details:

The TIL111S1(TA) features a forward voltage of 1.25V (typical) for the input diode and a collector-emitter voltage of 30V for the output transistor. The operating temperature ranges from -55°C to +100°C. This optocoupler offers excellent linearity and stability, ensuring consistent performance over a wide range of operating conditions. Its compact package facilitates high-density PCB designs. The TIL111S1(TA) is commonly used in motor control circuits, power supplies, and communication interfaces. The device is designed to meet industry safety standards for electrical isolation. It is a reliable and cost-effective solution for isolating sensitive electronic circuits.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess