EN
  • EN
  • DE

MAX6665ASA50

Part No MAX6665ASA50
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description FAN CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Maxim Integrated
Package Bulk
Product Status Active
Trip Temperature Threshold Hot
Switching Temperature 50°C
Accuracy ±3°C
Current - Output (Max) 250mA
Output Type Open Drain, Push-Pull
Output Active High, Active Low
Output Function FanOn, /FanOut, /OverTemp, /Warn
Selectable Hysteresis Yes
Voltage - Supply 2.7 V ~ 5.5 V
Current - Supply 65µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Standard Package 6 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631948-MAX6665ASA50
Ultra Librarian 3D Model Ultra Librarian MAX6665ASA50 CAD Model

Description

Maxim Integrated MAX6665ASA50 Precision Temperature Sensor

The MAX6665ASA50 from Maxim Integrated is a high-accuracy temperature sensor designed for precise thermal monitoring in a wide range of applications. This sensor is a part of Maxim's renowned portfolio of reliable and robust temperature sensing solutions, offering the precision required for critical systems where temperature regulation is vital.

Encased in an 8-pin SOIC package, the MAX6665ASA50 is compact and suitable for space-constrained environments. It operates over a broad temperature range, making it an excellent choice for diverse applications, from industrial controls to portable electronics.

Key features of the MAX6665ASA50 include:

  • High Accuracy: The device offers precision temperature sensing with a narrow error margin, ensuring accurate temperature readings that are crucial for system stability and performance.
  • Wide Temperature Range: With an operating temperature range from -40°C to +125°C, the sensor is versatile and can be deployed in environments with varying thermal conditions.
  • Low Power Consumption: It is designed for efficiency, with low power requirements that make it suitable for battery-powered and energy-sensitive applications.
  • Simple Interface: The MAX6665ASA50 provides a simple, analog output that can be easily interfaced with analog-to-digital converters (ADCs) or directly connected to a microcontroller for temperature data processing.

This sensor also features built-in hysteresis to prevent output chatter and self-heating, which is minimal and does not significantly affect the temperature reading. Its robust design ensures that it can withstand harsh conditions and maintain its accuracy over time, making it a reliable choice for mission-critical systems.

Whether you're designing HVAC systems, medical equipment, or high-performance computing hardware, the MAX6665ASA50 offers the precision and reliability that your projects demand. With Maxim Integrated's commitment to quality, this temperature sensor stands out as a top-tier component for any temperature-sensitive application.

For a comprehensive understanding of the MAX6665ASA50's capabilities, refer to the detailed datasheet and application notes provided by Maxim Integrated, which offer in-depth technical specifications and usage guidelines.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess