EN
  • EN
  • DE

MAX6512UT085-T

Part No MAX6512UT085-T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description REMOTE TEMPERATURE SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Maxim Integrated
Package Bulk
Product Status Active
Trip Temperature Threshold Hot
Switching Temperature 85°C
Accuracy ±5°C
Current - Output (Max) 50mA
Output Type Open Drain
Output Active High
Output Function /OverTemp
Selectable Hysteresis Yes
Features Selectable Hysteresis
Voltage - Supply 3 V ~ 5.5 V
Current - Supply 400µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 213632-MAX6512UT085-T
Ultra Librarian 3D Model Ultra Librarian MAX6512UT085-T CAD Model

Description

Maxim Integrated MAX6512UT085-T Temperature Sensor

The MAX6512UT085-T is a precision temperature sensor from Maxim Integrated, a renowned manufacturer of analog and mixed-signal engineering solutions. This high-quality sensor is designed to offer accurate temperature monitoring with its factory-calibrated digital output. The device comes in a small, 6-pin SOT-23 package, making it an ideal choice for space-constrained applications where precise temperature data is crucial.

The MAX6512UT085-T operates over a wide temperature range, providing versatility for various operating environments. It is specifically calibrated to have a threshold temperature of 85°C, which makes it suitable for systems where a particular temperature threshold triggers an event, such as a fan turn-on or system shutdown. This threshold accuracy ensures reliable operation and protection for your electronic components.

One of the key features of the MAX6512UT085-T is its low power consumption, which is critical for battery-powered devices. The sensor's low quiescent current helps to extend battery life, making it an efficient choice for portable applications. Additionally, the sensor has a fast response time, allowing for real-time temperature monitoring and control.

Integration with other circuitry is straightforward thanks to the sensor's open-drain output. This output configuration allows multiple sensors to be connected to a single data line for simplified system design. The MAX6512UT085-T is also highly reliable, with built-in features that protect against reverse battery connection, overvoltage, and electrostatic discharge (ESD).

Applications for the MAX6512UT085-T are diverse and include but are not limited to, consumer electronics, industrial systems, computer peripherals, and environmental monitoring. Its robust design and precise calibration make it an excellent choice for any project that requires reliable temperature sensing with minimal power draw.

Overall, the MAX6512UT085-T from Maxim Integrated is a top-of-the-line temperature sensor that offers the accuracy, reliability, and efficiency needed for modern electronic applications. Whether you're designing a new system or upgrading an existing one, this sensor is sure to meet your temperature monitoring needs.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.4001 $60.0025
59+ $1.9693 $116.1887
91+ $1.9081 $173.6371
126+ $1.8468 $232.6968
162+ $1.7856 $289.2672
217+ $1.6008 $347.3736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess