EN
  • EN
  • DE

MAX6651EEE-T

Part No MAX6651EEE-T
Manufacturer Maxim Integrated
Catalog PMIC - Motor Drivers, Controllers
Description Fan-Speed Regulators and Monitors with SMBus/I2C-Compatible Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer Maxim Integrated
Win Source Part Number 311949-MAX6651EEE-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX6651
Introduction Date December 01, 2001
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6651EEE-T CAD Model

Description

Maxim Integrated MAX6651EEE-T Fan Controller and Monitor

The MAX6651EEE-T is a sophisticated fan controller and monitor IC designed by Maxim Integrated, a company renowned for its high-performance semiconductor products. This integrated circuit is engineered to provide precise fan speed control and monitoring in a variety of electronic applications, ensuring optimal thermal management and system reliability.

The MAX6651EEE-T operates over a wide power-supply voltage range and can interface with fans that have a tachometer output to regulate speed, monitor fan operation, and detect stalled, slow, or stopped fans. It supports both open-loop and closed-loop fan speed control modes, providing flexibility for different system requirements.

In closed-loop mode, the MAX6651EEE-T uses an external temperature sensor to adjust the fan speed automatically, maintaining a desired temperature within the system. This feature is particularly useful in applications where maintaining a specific temperature range is critical, such as in computer servers, telecommunications equipment, and other heat-sensitive electronics.

With the ability to control up to four fans simultaneously, this IC can be configured to run them all at the same speed or to assign individual speeds for each fan. The MAX6651EEE-T offers a programmable spin-up control to ensure that all fans start reliably at power-up. Additionally, it provides a watchdog timer that can be used to reset the fan controller if necessary.

The MAX6651EEE-T communicates via an I²C-compatible serial interface, allowing for easy integration into existing systems. This interface also enables the reading of fan speed, detection of fan faults, and adjustment of fan speed settings. The device's small form factor, available in a 16-pin QSOP package, makes it suitable for space-constrained applications.

With its robust set of features, the Maxim Integrated MAX6651EEE-T fan controller and monitor IC is an excellent choice for designers looking to enhance system stability and performance through effective thermal management.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4002 $59.2016
20+ $6.0721 $121.4420
30+ $5.8823 $176.4690
41+ $5.6925 $233.3925
53+ $5.5028 $291.6484
71+ $4.9335 $350.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,920 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess