EN
  • EN
  • DE

DM74S139N

Part No DM74S139N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC DECODER/DEMUX 2-4LINE 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 1mA, 20mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74S139
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252443-DM74S139N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74S139N CAD Model

Description

ON Semiconductor DM74S139N Dual 1-of-4 Decoder/Demultiplexer

The ON Semiconductor DM74S139N is a high-performance, dual 1-of-4 decoder/demultiplexer integrated circuit designed for use in a wide range of digital applications. This versatile chip is capable of solving a variety of decoding and demultiplexing needs in systems where high speed, low power consumption, and efficient data handling are essential.

The DM74S139N features two individual 1-of-4 decoders, each with its own address inputs and enable pin. Each section can be used independently or in tandem, depending on the requirements of the application. The device operates from a standard 5V power supply, making it compatible with TTL (Transistor-Transistor Logic) environments.

Each decoder in the DM74S139N has two active-low inputs and an active-low enable input. When the enable input is low, the decoder takes the binary input from the address lines and activates the corresponding output while keeping the others high. This makes it ideal for creating simple decoding schemes or expanding the output capability of existing microprocessors without the need for additional chips.

The DM74S139N is housed in a 16-pin plastic DIP (Dual In-line Package), making it easy to handle and integrate into through-hole PCB designs. Its robust design ensures reliable operation over a wide temperature range, suitable for industrial and commercial environments.

Key features of the DM74S139N include:

  • Two independent 1-of-4 decoders
  • High-speed performance
  • Low power consumption
  • Active-low enable inputs for each decoder
  • Standard 5V TTL power supply requirements
  • 16-pin DIP for easy integration

Applications for the DM74S139N are diverse and may include digital data routing, memory chip selection, control signal generation, and the simplification of multiple input to output mappings. The reliability and efficiency of the DM74S139N make it a go-to solution for designers looking for a high-quality decoder/demultiplexer that meets the rigorous demands of modern digital systems.

You May Also Be Interested in

Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess