EN
  • EN
  • DE
  • IT

ASMCC0120-7

Part No ASMCC0120-7
Manufacturer Diodes Incorporated
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0545+
Reference case SOT163
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
RoHS State Request Verification
Win Source Part Number 709503-ASMCC0120-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ASMCC0120-7 CAD Model

Description

Product Overview: ASMCC0120-7 from Diodes Incorporated

The ASMCC0120-7 is a high-performance Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is engineered to offer efficient low voltage drop and fast switching capabilities, making it an ideal choice for a wide range of electronic applications.

Constructed with the state-of-the-art Schottky barrier chip, the ASMCC0120-7 provides a seamless and reliable performance for high-frequency rectification and free-wheeling application in switching power supplies, inverters, and as polarity protection diodes. The device's low forward voltage drop reduces power loss and improves efficiency, which is critical in energy-sensitive applications.

Key Features

  • Low Forward Voltage Drop: The device exhibits a very low forward voltage drop, which enhances power efficiency and reduces thermal stress on the system.
  • High Current Capability: With its robust design, the ASMCC0120-7 can handle high current, making it suitable for demanding applications.
  • Fast Switching Speed: The fast switching response of this rectifier minimizes losses during the transition periods and improves the overall performance of the circuit.
  • Low Thermal Resistance: The package design allows for effective thermal dissipation, thereby maintaining the performance of the device at optimal temperatures.
  • RoHS Compliant: This product is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safe for use in consumer electronics.

Applications

The ASMCC0120-7 is versatile and can be used in various applications, including:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power management in portable and battery-powered products

With its compact footprint, the ASMCC0120-7 is suitable for high-density circuit designs and is available in a SOD-123FL package, which is easy to mount on PCBs. Its characteristics and form factor make it a preferred choice for designers looking for a combination of performance, efficiency, and reliability.

In summary, the ASMCC0120-7 from Diodes Incorporated is a cutting-edge Schottky barrier rectifier that offers superior efficiency, thermal performance, and switching speed. It stands out as an excellent choice for modern electronic systems requiring high-quality power rectification components.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess