EN
  • EN
  • DE

MAX6651AEU-T

Part No MAX6651AEU-T
Manufacturer Maxim Integrated
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer Maxim Integrated
Win Source Part Number 311948-MAX6651AEU-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6651AEU-T CAD Model

Description

Maxim Integrated MAX6651AEU-T Fan Controller

The MAX6651AEU-T is a sophisticated fan controller IC designed by Maxim Integrated to provide precise temperature management and fan speed control in various electronic applications. This compact and efficient device is an ideal solution for maintaining optimal operating conditions in systems that require reliable thermal management, such as computers, servers, and telecommunications equipment.

Key Features:

  • Automatic Fan Speed Control: The MAX6651AEU-T adjusts the fan speed automatically based on the temperature inputs it receives, ensuring that your system maintains a balanced temperature without the need for manual intervention.
  • Programmable Temperature Settings: Users can program temperature thresholds and fan speed characteristics to match the specific cooling requirements of their system, providing a tailored thermal management solution.
  • I²C-Compatible Interface: The device supports an I²C-compatible serial interface, allowing for easy integration with a microcontroller or other digital systems for monitoring and control purposes.
  • Multiple Fan Support: Capable of controlling up to four fans simultaneously, the MAX6651AEU-T can manage multiple cooling devices within a system, offering a versatile solution for complex thermal environments.
  • Highly Accurate: With its precise monitoring and control capabilities, the MAX6651AEU-T maintains fan speeds with high accuracy, contributing to the longevity and reliability of the cooling system.
  • Low Power Consumption: Designed with power efficiency in mind, this fan controller helps reduce overall energy consumption, which is critical for battery-powered or energy-sensitive applications.

Applications:

The MAX6651AEU-T is suitable for a wide range of applications that require efficient and reliable cooling, including:

  • Computer Systems
  • Networking and Telecommunication Equipment
  • Data Storage Systems
  • Industrial Control Panels
  • Medical Devices

With its robust feature set and Maxim Integrated's reputation for quality, the MAX6651AEU-T fan controller is an excellent choice for designers looking to enhance the thermal management capabilities of their electronic systems. Its small form factor, combined with powerful control features, ensures that your system remains cool and operates at peak efficiency.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3063 $63.0630
23+ $5.1744 $119.0112
35+ $5.0127 $175.4445
48+ $4.8510 $232.8480
62+ $4.6893 $290.7366
83+ $4.2042 $348.9486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess