EN
  • EN
  • DE

SST39VF3202-70-4C-EKE

Part No SST39VF3202-70-4C-EKE
Manufacturer Microchip Technology
Catalog Flash
Description 16 Mbit / 32 Mbit / 64 Mbit (x16) Multi-Purpose Flash Plus | IC FLASH 32M PARALLEL 48TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (2M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10μs
Access Time 70ns
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Family Part Number SST39VF3202
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1259930-SST39VF3202-70-4C-EKE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39VF3202-70-4C-EKE CAD Model

Description

The SST39VF3202-70-4C-EKE is a high-performance CMOS Multi-Purpose Flash Plus (MPF+) memory manufactured by Microchip Technology. This device offers a storage capacity of 32 Mbit (4M x 8-bit) and is designed for applications that require high-speed read and write operations, exceptional reliability, and low power consumption.

Key Features

  • Memory Size: 32 Mbit (4 Meg x 8-bit)
  • Speed: Access time as fast as 70ns
  • Operating Voltage: 2.7V to 3.6V, accommodating a wide range of applications
  • Temperature Range: Extended commercial temperature range of -40°C to +85°C
  • Package: 48-LBGA packaging for robust and compact design
  • Endurance: High endurance with 100,000 cycles per block
  • Non-Volatile: Data retention of over 100 years
  • Compatibility: CFI (Common Flash Interface) compliant for ease of use and standardization
  • Programming: Sector and block erase and programming support for flexible data management

Applications

The SST39VF3202-70-4C-EKE is versatile and can be utilized in a wide array of applications. It is particularly suitable for embedded systems that require a reliable non-volatile memory solution. Common applications include:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics
  • Telecommunication Infrastructure
  • Networking Hardware

Why Choose SST39VF3202-70-4C-EKE?

Microchip's SST39VF3202-70-4C-EKE stands out in the market for its reliability, durability, and ease of integration. Its compatibility with the CFI standard ensures that it can be easily integrated into existing designs, minimizing development time. The device's low power consumption and wide operating temperature range make it suitable for demanding environments, while its high endurance and long data retention capabilities ensure that critical data is preserved over time.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2496 $51.1680
490+ $0.2048 $100.3520
760+ $0.1984 $150.7840
1,045+ $0.1920 $200.6400
1,350+ $0.1856 $250.5600
1,805+ $0.1664 $300.3520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess