EN
  • EN
  • DE

CBTL06GP212EE,118

Part No CBTL06GP212EE,118
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX 6CH DISPLAY PORT 48TFBGA / High Reliability Multiplexer IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications DisplayPort, PCIe
Number of Channels 6
On-State Resistance (Maximum) 6 Ohm
Operating Supply Voltage 3.3V
-3db Bandwidth 5GHz
Features Bi-Directional
Operating Temperature Range -40°C ~ 105°C (TA)
Package 48-TFBGA
Manufacturer Package 48-TFBGA (5x5)
Win Source Part Number 771247-CBTL06GP212EE,118
Popularity Medium
Supply and Demand Status Limited
Family Name CBTL06GP212EE,118
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian CBTL06GP212EE,118 CAD Model

Description

CBTL06GP212EE,118 - NXP's High-Performance Switch for High-Speed Interfaces

The CBTL06GP212EE,118 is a cutting-edge switch component designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This device is part of a family of high-performance signal switches that are optimized for high-speed differential signal switching. It is particularly suitable for applications that require the routing of high-speed signals, such as PCI Express 2.0, SATA 3.0, and USB 3.0.

The CBTL06GP212EE,118 is engineered to deliver exceptional signal integrity, minimal insertion loss, and low crosstalk, which are essential for maintaining the performance and reliability of high-speed data interfaces. The device supports bidirectional switching and multiplexing of differential or single-ended signals, making it highly versatile for various design requirements.

NXP's switch is packaged in a compact, lead-free, halogen-free, and RoHS-compliant HVQFN package with 42 terminals. This space-saving design is ideal for applications where board space is at a premium. The small form factor does not compromise its performance, as it boasts an operating temperature range of -40°C to +85°C, ensuring reliable operation under a wide range of environmental conditions.

The CBTL06GP212EE,118 is also characterized by its low power consumption, which is critical for portable and battery-powered devices. Furthermore, it features an advanced power management capability that allows for further power savings by enabling the device to enter a low-power state when not in active use.

Integrating the CBTL06GP212EE,118 into a system design is straightforward, thanks to its compatibility with existing industry standards and its ease of use. This makes it an excellent choice for designers looking to enhance the performance of their high-speed data interfaces without the need for significant redesign or additional components.

Overall, the CBTL06GP212EE,118 from NXP represents a top-of-the-line solution for high-speed differential signal switching. Its performance, efficiency, and design flexibility make it an indispensable component for modern electronic systems that demand fast and reliable data transfer.

You May Also Be Interested in

Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess