EN
  • EN
  • DE

MAX6646MUA

Part No MAX6646MUA
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SMBUS TEMPERATURE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Maxim Integrated
Package Bulk
Product Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C ~ 100°C
Sensing Temperature - Remote 60°C ~ 145°C
Output Type SMBus
Voltage - Supply 3V ~ 5.5V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 60°C ~ 100°C (0°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-µMAX
Standard Package 115 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829917-MAX6646MUA
Ultra Librarian 3D Model Ultra Librarian MAX6646MUA CAD Model

Description

Maxim Integrated MAX6646MUA Precision Temperature Sensors

The MAX6646MUA from Maxim Integrated is a state-of-the-art precision temperature sensor designed to provide accurate temperature monitoring for a wide range of applications. This compact and efficient sensor is ideal for use in complex systems such as computers, servers, and telecommunications equipment, where precise temperature regulation is crucial for optimal performance and reliability.

Key Features:

  • Dual Temperature Sensing: The MAX6646MUA is equipped with two temperature sensors, one for local on-die temperature sensing and another for remote diode-connected transistors, typically used for CPU or GPU temperature monitoring.
  • High Accuracy: It offers an impressive accuracy of ±1°C for the local sensor and ±3°C for the remote sensor, ensuring precise readings that are critical for system control and protection.
  • Programmable Overtemperature Alarms: The device includes programmable overtemperature alarms that can alert the system to potential overheating, allowing for preventative measures to be taken before any damage occurs.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX6646MUA operates with a low supply current, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: This sensor is capable of operating over a broad temperature range, making it versatile for use in environments with varying thermal conditions.
  • Small Form Factor: The MAX6646MUA comes in a small 8-pin µMAX package, which is ideal for space-constrained applications.

Applications:

  • Servers and Workstations
  • Telecommunications Equipment
  • Notebook Computers
  • Environmental Control Systems
  • Industrial Systems

The MAX6646MUA temperature sensor's combination of accuracy, reliability, and compact design makes it a top choice for engineers and designers looking to integrate temperature monitoring and control into their systems. With its advanced features and Maxim Integrated's reputation for quality, the MAX6646MUA is a robust solution for maintaining system stability and performance under varying thermal conditions.

You May Also Be Interested in

Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess