EN
  • EN
  • DE

MAX6643LBBAEE+T

Part No MAX6643LBBAEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC CNTRLR FAN SPEED 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C, External Sensor
Accuracy ±3.5°C Local(Max), ±3°C Remote(Max)
Topology ADC, PWM Generator, Tach Counter
Output Type PWM
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 137414-MAX6643LBBAEE+T
Ultra Librarian 3D Model Ultra Librarian MAX6643LBBAEE+T CAD Model

Description

Maxim Integrated MAX6643LBBAEE+T Fan Controller Overview

The MAX6643LBBAEE+T from Maxim Integrated is a sophisticated fan controller designed to ensure optimal thermal management in various electronic devices. This high-performance component is tailored to manage and monitor the speed of a cooling fan based on temperature readings, thus providing an efficient solution for heat dissipation in compact and densely packed systems.

Key Features

  • Temperature Monitoring: The device includes accurate temperature sensors that monitor the system's temperature in real-time, providing instant feedback to adjust the fan speed accordingly.
  • Automatic Fan Speed Control: With the capability to adjust fan speed automatically, the MAX6643LBBAEE+T helps maintain the desired system temperature, reducing noise and power consumption when full cooling is not necessary.
  • Fail-Safe Functionality: It features a fail-safe response that ensures the fan is driven to full speed if the temperature sensor input fails, preventing overheating and potential system damage.
  • Overtemperature Alert: The controller can provide an overtemperature alert signal, which can be used to trigger additional cooling mechanisms or to notify the system to take preventative actions.
  • Standby Mode: It supports a standby mode that reduces power consumption when cooling is not required, making it suitable for energy-efficient applications.
  • Flexible Power Supply: The device operates over a wide power supply range, accommodating various system designs and ensuring compatibility with different types of hardware.

Applications

The MAX6643LBBAEE+T is ideal for a broad range of applications where precise temperature control and reliable cooling are critical. It is commonly used in:

  • Desktop and laptop computers
  • Servers and data centers
  • Telecommunications equipment
  • Industrial control systems
  • Medical equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX6643LBBAEE+T is no exception. It is designed to meet the rigorous demands of modern electronic systems, ensuring long-term reliability and performance.

Conclusion

With its advanced features and robust design, the MAX6643LBBAEE+T fan controller from Maxim Integrated is an excellent choice for system designers looking for a reliable solution to manage cooling in their electronic devices. Its precise temperature monitoring and control capabilities make it a critical component for maintaining system stability and longevity.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
Aavid Thermalloy
Hsnk, TO218, Dl, W/pads & Clips
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8402 $51.1236
43+ $2.3305 $100.2115
67+ $2.2576 $151.2592
92+ $2.1848 $201.0016
119+ $2.1120 $251.3280
159+ $1.8935 $301.0665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess