EN
  • EN
  • DE

MAX6639FAEE+

Part No MAX6639FAEE+
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC 2CH TEMP MONITOR 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 150°C, External Sensor
Accuracy -2.5°C Local(Max), ±1°C Remote(Max)
Topology ADC, PWM Generator, Tach Counter
Output Type I²C/SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 073867-MAX6639FAEE+
Ultra Librarian 3D Model Ultra Librarian MAX6639FAEE+ CAD Model

Description

Maxim Integrated MAX6639FAEE+ Dual-Channel Temperature Sensor

The MAX6639FAEE+ is a high-precision, dual-channel temperature sensor from Maxim Integrated, designed to provide comprehensive temperature monitoring solutions for various applications. This advanced sensor is equipped with two temperature-sensing elements: a local sensor and a remote diode-connected sensor, making it perfect for managing and controlling the temperature of both the device itself and an external semiconductor, such as a CPU or GPU.

With its I²C-compatible serial interface, the MAX6639FAEE+ allows for seamless integration into existing systems, offering easy communication with microcontrollers or other system components. The device supports SMBus timeout for enhanced system reliability and is capable of reading temperatures with a resolution of 1°C, ensuring precise temperature measurements.

The remote temperature channel of the MAX6639FAEE+ can monitor a diode junction temperature ranging from -40°C to +150°C, while the local channel has a range of 0°C to +125°C. This wide range enables the sensor to function effectively in diverse environments and applications. The device also features programmable overtemperature thresholds, which can trigger an alert signal when critical temperature limits are exceeded, providing an essential protective mechanism for temperature-sensitive components.

Moreover, the MAX6639FAEE+ offers a programmable conversion rate, allowing users to optimize the balance between power consumption and temperature monitoring performance. It is available in a compact 16-pin QSOP package, making it a space-saving solution for densely packed electronic systems.

Whether it's for industrial control systems, environmental monitoring, or computer hardware, the MAX6639FAEE+ from Maxim Integrated is an excellent choice for designers looking for a reliable and versatile dual-channel temperature sensor. Its high accuracy, remote sensing capabilities, and programmable features make it an indispensable component for temperature management in sophisticated electronics.

You May Also Be Interested in

Nuvoton Technology Corporation of America
Lowest to $9.7932
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess