EN
  • EN
  • DE

MAX6639FAEE+T

Part No MAX6639FAEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC 2CH TEMP MONITOR 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 150°C, External Sensor
Accuracy -2.5°C Local(Max), ±1°C Remote(Max)
Topology ADC, PWM Generator, Tach Counter
Output Type I²C/SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 122026-MAX6639FAEE+T
Ultra Librarian 3D Model Ultra Librarian MAX6639FAEE+T CAD Model

Description

Maxim Integrated MAX6639FAEE+T Dual-Channel Temperature Sensor

The MAX6639FAEE+T from Maxim Integrated is a highly accurate, dual-channel temperature sensor designed for precision thermal management in a variety of applications. This advanced sensor is equipped with a range of features that make it an ideal solution for monitoring and controlling temperatures in complex systems.

Key Features

  • Dual Temperature Sensing: The device can measure its own temperature as well as the temperature of a remote thermal diode, which can be located on a CPU, GPU, or other ASICs, providing comprehensive thermal monitoring.
  • High Accuracy: The MAX6639FAEE+T offers impressive accuracy levels, with ±1°C accuracy for the local sensor and ±3°C for the remote diode over the temperature range of -40°C to +125°C.
  • Programmable Alert Outputs: Two programmable overtemperature alarm outputs (OT and OS) can be set to trigger at specific temperature thresholds, providing an automatic response to prevent overheating.
  • I²C/SMBus Compatible: The device uses an I²C/SMBus serial interface for communication, allowing for easy integration into existing systems with minimal pin usage.
  • Flexible Supply Voltage: Operating from a supply voltage of 3V to 5.5V, the MAX6639FAEE+T is versatile and can be used in various system configurations.
  • Low Power Consumption: With its low power requirements, the sensor is suitable for power-sensitive applications, helping to extend the life of battery-operated devices.

Applications

The MAX6639FAEE+T is perfect for a wide range of applications, including:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Telecommunications Equipment
  • Industrial Controllers
  • Environmental Monitoring Systems

With its advanced temperature sensing capabilities, the MAX6639FAEE+T is a reliable choice for engineers and designers looking to implement effective thermal management in their systems. Its small 16-pin QSOP package makes it an excellent choice for space-constrained applications, while its extended temperature range ensures performance across a broad spectrum of environments.

Overall, the MAX6639FAEE+T is a versatile and precise temperature sensor that offers the performance and features necessary for maintaining optimal system temperatures and ensuring the reliability and longevity of electronic components.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Nuvoton Technology Corporation of America
Lowest to $9.7932
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3582 $201.4920
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess