EN
  • EN
  • DE

MAX6625RMUT+T

Part No MAX6625RMUT+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Digital Serial (I2C) 6-Pin SOT-23 T/R / 5-PIN UP SUPERVISORY CIRCUITS WI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I2C
Operating Supply Voltage 3 V ~ 5.5 V
Resolution 8 b
Features Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition 25°C (0°C ~ 70°C)
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 786804-MAX6625RMUT+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6625
Introduction Date July 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6625RMUT+T CAD Model

Description

Maxim Integrated MAX6625RMUT+T Precision Temperature Sensor

The MAX6625RMUT+T is a sophisticated temperature sensor designed by Maxim Integrated, tailored for precise temperature monitoring in a wide range of applications. This high-accuracy sensor is an ideal choice for systems that require reliable temperature readings with minimal deviation.

Key Features

  • Accuracy: The MAX6625RMUT+T boasts an impressive accuracy of ±1°C over a temperature range of -55°C to +125°C, ensuring precise readings for critical applications.
  • Low Voltage Operation: It operates at a low supply voltage ranging from 2.7V to 5.5V, making it suitable for battery-powered and portable devices.
  • Digital Interface: The device communicates via a 2-wire, I²C-compatible serial interface, allowing easy integration with microcontrollers and other digital systems.
  • Small Package: Housed in a tiny 6-pin SOT-23 package, the MAX6625RMUT+T is designed for space-constrained applications where board real estate is at a premium.
  • Low Power Consumption: It is optimized for low power consumption, which is critical for extending the battery life of portable and remote sensing applications.

Applications

The MAX6625RMUT+T is versatile and can be used in various sectors, including:

  • Industrial control systems
  • Environmental monitoring
  • Computer systems
  • Telecommunications equipment
  • Portable and battery-powered devices

Performance and Reliability

Maxim Integrated's commitment to quality means that the MAX6625RMUT+T is built to deliver consistent performance and reliability. Its ability to provide accurate temperature readings over a broad range of environmental conditions makes it a trusted component in precision temperature monitoring and control systems.

Easy Integration

With its compact form factor and simple digital interface, the MAX6625RMUT+T is straightforward to integrate into existing designs, minimizing development time and simplifying the process of upgrading to a more accurate temperature sensing solution.

Whether you're designing a new system or upgrading an existing one, the MAX6625RMUT+T from Maxim Integrated is a reliable and precise temperature sensing solution that stands out with its accuracy, low power consumption, and ease of use.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0053 $50.0530
25+ $4.1069 $102.6725
38+ $3.9785 $151.1830
52+ $3.8502 $200.2104
68+ $3.7219 $253.0892
90+ $3.3368 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess