The CY7C194B-15PC is a high-performance CMOS static RAM organized as 16,384 words by 4 bits. It is manufactured using Cypress's advanced CMOS technology, which provides high speed at low power. This device is well-suited for applications requiring fast access times and low power consumption.
Applications
- Cache memory
- Buffer memory
- High-speed data acquisition
- Digital signal processing
- High-performance computing
Features
- High speed: 15 ns access time
- Low active power: 220 mW (typical)
- Low standby power: 22 mW (typical)
- Easy memory expansion with CE and OE features
- TTL-compatible inputs and outputs
- Available in a 300 mil narrow body package
Benefits
- Fast access times enable high system performance.
- Low power consumption reduces system power requirements.
- Simple memory expansion simplifies system design.
- TTL compatibility eases interfacing with other logic devices.
Additional Details
The CY7C194B-15PC operates from a single 5V power supply and is available in a 300 mil narrow body package. It features separate chip enable (CE) and output enable (OE) controls, which simplify memory expansion. The device also has TTL-compatible inputs and outputs, making it easy to interface with other logic devices. Its fast access time of 15 ns ensures high system performance. The CY7C194B-15PC is designed for applications that require high speed, low power, and easy memory expansion.
This SRAM is particularly useful in systems where quick data retrieval is crucial, such as in cache memory for processors or in high-speed data acquisition systems. The low standby power consumption also makes it suitable for battery-powered applications. Due to its end-of-life status, consider lifetime buy options or direct replacements if designing new systems.